onsemi Memory - EEPROM - CAT93C46XI-T2 CAT93C46XI-T2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1159218-CAT93C46XI-T 2 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.209", 5.30mm Width) Mounting: SMD Technology: EEPROM Operating Supply Voltage: 1.8 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 1Kb (128 x 8, 64 x 16) Family Name: CAT93C46 Categories: Integrated Circuits (ICs) Memory Format: EEPROM Manufacturer Homepage: www.onsemi.com Clock Frequency: 2MHz Memory Interface: SPI Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): AT93C46W-10SC-2.7; AT93C46W-10SX-1.8; AT93C46W-10SC-2.5; Introduction Date: July 20, 1999 ECCN: EAR99 Country of Origin: Thailand Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1159218-CAT93C46XI-T 2 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.209", 5.30mm Width) Mounting: SMD Technology: EEPROM Operating Supply Voltage: 1.8 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 1Kb (128 x 8, 64 x 16) Family Name: CAT93C46 Categories: Integrated Circuits (ICs) Memory Format: EEPROM Manufacturer Homepage: www.onsemi.com Clock Frequency: 2MHz Memory Interface: SPI Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): AT93C46W-10SC-2.7; AT93C46W-10SX-1.8; AT93C46W-10SC-2.5; Introduction Date: July 20, 1999 ECCN: EAR99 Country of Origin: Thailand Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - CAT93C46XI-T2 - 1159218-CAT93C46XI-T2 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAT93C46XI-T2
1159218-CAT93C46XI-T2
Memory - EEPROM - CAT93C46XI-T2 1159218-CAT93C46XI-T2
Manufacturer: ON Semiconductor Win Source Part Number: 1159218-CAT93C46XI-T 2 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.209", 5.30mm Width) Mounting: SMD Technology: EEPROM Operating Supply Voltage: 1.8 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 1Kb (128 x 8, 64 x 16) Family Name: CAT93C46 Categories: Integrated Circuits (ICs) Memory Format: EEPROM Manufacturer Homepage: www.onsemi.com Clock Frequency: 2MHz Memory Interface: SPI Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): AT93C46W-10SC-2.7; AT93C46W-10SX-1.8; AT93C46W-10SC-2.5; Introduction Date: July 20, 1999 ECCN: EAR99 Country of Origin: Thailand Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1159218-CAT93C46XI-T2
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Technology: EEPROM
Operating Supply Voltage: 1.8 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 1Kb (128 x 8, 64 x 16)
Family Name: CAT93C46
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Manufacturer Homepage: www.onsemi.com
Clock Frequency: 2MHz
Memory Interface: SPI
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): AT93C46W-10SC-2.7; AT93C46W-10SX-1.8; AT93C46W-10SC-2.5;
Introduction Date: July 20, 1999
ECCN: EAR99
Country of Origin: Thailand
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - CAT93C46XI-T2OSTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 2MHz 8-SOIC

EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 2MHz 8-SOIC

Buy Now Datasheet
Singapore, Singapore
1Kb 5.5V SOIC Memory IC and Storage Component
774-CAT93C46XI-T2
1Kb 5.5V SOIC Memory IC and Storage Component 774-CAT93C46XI-T2
1Kb EEPROM, Serial MICROWIRE, SOIC-8, 250ns, 5.5V Product overview: CAT93C46XI-T2 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Kb, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1Kb, 5.5V, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT93C46XI-T2 can be used for catalog matching and distributor lookup.

1Kb EEPROM, Serial MICROWIRE, SOIC-8, 250ns, 5.5V Product overview: CAT93C46XI-T2 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Kb, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1Kb, 5.5V, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT93C46XI-T2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 1KBIT SPI 2MHZ 8SOIC

IC EEPROM 1KBIT SPI 2MHZ 8SOIC

Supplier's Site Datasheet
Memory - CAT93C46XI-T2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit Microwire 2 MHz 8-SOIC

EEPROM Memory IC 1Kbit Microwire 2 MHz 8-SOIC

Buy Now Datasheet
IC EEPROM 1KBIT MICROWIRE 8SOIC

IC EEPROM 1KBIT MICROWIRE 8SOIC

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - CAT93C46XI-T2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CAT93C46XI-T2
Integrated Circuits (ICs) - Memory - Memory CAT93C46XI-T2
IC EEPROM 1KBIT MICROWIRE 8SOIC

IC EEPROM 1KBIT MICROWIRE 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1159218-CAT93C46XI-T2 CAT93C46XI-T2OSTR-ND 774-CAT93C46XI-T2 CAT93C46XI-T2 CAT93C46XI-T2 CAT93C46XI-T2 CAT93C46XI-T2
Product Name Memory - EEPROM - CAT93C46XI-T2 Memory 1Kb 5.5V SOIC Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM; Non-Volatile EEPROM EEPROM; Non-Volatile, , EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC SOIC; "8-SOIC (0.209"", 5.30mm Width)" SOIC; SOIC SOIC; 8-SOIC (0.209\", 5.30mm Width) SOIC; 8-SOIC (0.209", 5.30mm Width)
Supply Voltage 1.8 V ~ 5.5 V 1.8V ~ 5.5V 1.8V 1.8V ~ 5.5V 1.8V ~ 5.5V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS28F128J3A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 115 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 457780-2260 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - CAT24C05WI-G - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 4 kbits
View Details