onsemi 1Kb 5.5V Memory IC and Storage Component CAT93C46VP2I-GT3

Description
1Kb EEPROM, Serial MICROWIRE, 250ns, 1.8-5.5V, TDFN8 Product overview: CAT93C46VP2I-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Kb, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1Kb, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT93C46VP2I-GT3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1Kb EEPROM, Serial MICROWIRE, 250ns, 1.8-5.5V, TDFN8 Product overview: CAT93C46VP2I-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Kb, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1Kb, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT93C46VP2I-GT3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1Kb 5.5V Memory IC and Storage Component
774-CAT93C46VP2I-GT3
1Kb 5.5V Memory IC and Storage Component 774-CAT93C46VP2I-GT3
1Kb EEPROM, Serial MICROWIRE, 250ns, 1.8-5.5V, TDFN8 Product overview: CAT93C46VP2I-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Kb, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1Kb, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT93C46VP2I-GT3 can be used for catalog matching and distributor lookup.

1Kb EEPROM, Serial MICROWIRE, 250ns, 1.8-5.5V, TDFN8 Product overview: CAT93C46VP2I-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Kb, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1Kb, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT93C46VP2I-GT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - CAT93C46VP2I-GT3-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 2MHz 8-TDFN (2x3)

EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 2MHz 8-TDFN (2x3)

Buy Now Datasheet
Memory - EEPROM - CAT93C46VP2I-GT3 - 1027841-CAT93C46VP2I-GT3 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAT93C46VP2I-GT3
1027841-CAT93C46VP2I-GT3
Memory - EEPROM - CAT93C46VP2I-GT3 1027841-CAT93C46VP2I-GT3
Manufacturer: ON Semiconductor Win Source Part Number: 1027841-CAT93C46VP2I -GT3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Kb (128 x 8, 64 x 16) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TDFN (2x3) Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 2MHz Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1027841-CAT93C46VP2I-GT3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 1Kb (128 x 8, 64 x 16)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TDFN (2x3)
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 2MHz
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC EEPROM 1KBIT SPI 2MHZ 8TDFN

IC EEPROM 1KBIT SPI 2MHZ 8TDFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - CAT93C46VP2I-GT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CAT93C46VP2I-GT3
Integrated Circuits (ICs) - Memory - Memory CAT93C46VP2I-GT3
IC EEPROM 1KBIT MICROWIRE 8TDFN

IC EEPROM 1KBIT MICROWIRE 8TDFN

Supplier's Site
Memory - CAT93C46VP2I-GT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit Microwire 2 MHz 8-TDFN (2x3)

EEPROM Memory IC 1Kbit Microwire 2 MHz 8-TDFN (2x3)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-CAT93C46VP2I-GT3 CAT93C46VP2I-GT3-ND 1027841-CAT93C46VP2I-GT3 CAT93C46VP2I-GT3 CAT93C46VP2I-GT3 CAT93C46VP2I-GT3
Product Name 1Kb 5.5V Memory IC and Storage Component Memory Memory - EEPROM - CAT93C46VP2I-GT3 Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Access Time 250 ns
Data Retention 100 years
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 1 kbits 1 kbits 1 kbits 1 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8S512K32PECB - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67C401-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
Flash Memory - 1712222P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details