onsemi Memory CAT93C46VI-GT3

Description
EEPROM, 64X16, Serial, CMOS, PDSO8
Request a Quote Datasheet
Description
EEPROM, 64X16, Serial, CMOS, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CAT93C46VI-GT3 - Rochester Electronics
Newburyport, MA, United States
EEPROM, 64X16, Serial, CMOS, PDSO8

EEPROM, 64X16, Serial, CMOS, PDSO8

Supplier's Site Datasheet
Memory - CAT93C46VI-GT3TR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 2MHz 8-SOIC

EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 2MHz 8-SOIC

Buy Now Datasheet
Singapore, Singapore
1Kb 5.5V SOIC Memory IC and Storage Component
774-CAT93C46VI-GT3
1Kb 5.5V SOIC Memory IC and Storage Component 774-CAT93C46VI-GT3
1Kb EEPROM, Serial Microwire, SOIC 8, 250ns Access, 5.5V Product overview: CAT93C46VI-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Kb, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1Kb, 5.5V, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT93C46VI-GT3 can be used for catalog matching and distributor lookup.

1Kb EEPROM, Serial Microwire, SOIC 8, 250ns Access, 5.5V Product overview: CAT93C46VI-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Kb, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1Kb, 5.5V, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT93C46VI-GT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - CAT93C46VI-GT3 - 007629-CAT93C46VI-GT3 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAT93C46VI-GT3
007629-CAT93C46VI-GT3
Memory - EEPROM - CAT93C46VI-GT3 007629-CAT93C46VI-GT3
Manufacturer: ON Semiconductor Win Source Part Number: 007629-CAT93C46VI-GT 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Kb (128 x 8, 64 x 16) Family Name: CAT93C46 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 2MHz Alternative Parts (Cross-Reference): IS93C46A-3GLI; 93LC46T-I/SNG; 93LC46-I/SNG; Introduction Date: March 21, 2006 ECCN: EAR99 Country of Origin: Philippines Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 007629-CAT93C46VI-GT3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 1Kb (128 x 8, 64 x 16)
Family Name: CAT93C46
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 2MHz
Alternative Parts (Cross-Reference): IS93C46A-3GLI; 93LC46T-I/SNG; 93LC46-I/SNG;
Introduction Date: March 21, 2006
ECCN: EAR99
Country of Origin: Philippines
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
IC EEPROM 1KBIT SPI 2MHZ 8SOIC

IC EEPROM 1KBIT SPI 2MHZ 8SOIC

Supplier's Site Datasheet
Serial Eeprom, 1Kbit, 2Mhz, Soic-8; Memory Interface Type Onsemi - 08R5453 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 1Kbit, 2Mhz, Soic-8; Memory Interface Type Onsemi
08R5453
Serial Eeprom, 1Kbit, 2Mhz, Soic-8; Memory Interface Type Onsemi 08R5453
SERIAL EEPROM, 1KBIT, 2MHZ, SOIC-8; Memory Interface Type:Serial Microwire; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit / 64 x 16bit; Clock Frequency:2MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Filter Terminals:SMDRoHS Compliant: Yes

SERIAL EEPROM, 1KBIT, 2MHZ, SOIC-8; Memory Interface Type:Serial Microwire; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit / 64 x 16bit; Clock Frequency:2MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Filter Terminals:SMDRoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 1KBIT SPI 2MHZ 8SOIC

IC EEPROM 1KBIT SPI 2MHZ 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - CAT93C46VI-GT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CAT93C46VI-GT3
Integrated Circuits (ICs) - Memory CAT93C46VI-GT3
IC EEPROM 1KBIT SPI 2MHZ 8SOIC

IC EEPROM 1KBIT SPI 2MHZ 8SOIC

Supplier's Site
Memory - CAT93C46VI-GT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit Microwire 2 MHz 8-SOIC

EEPROM Memory IC 1Kbit Microwire 2 MHz 8-SOIC

Buy Now Datasheet
Memory - CAT93C46VI-GT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit Microwire 2 MHz 8-SOIC

EEPROM Memory IC 1Kbit Microwire 2 MHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number CAT93C46VI-GT3 CAT93C46VI-GT3TR-ND 774-CAT93C46VI-GT3 007629-CAT93C46VI-GT3 CAT93C46VI-GT3 08R5453 CAT93C46VI-GT3 CAT93C46VI-GT3 CAT93C46VI-GT3
Product Name Memory 1Kb 5.5V SOIC Memory IC and Storage Component Memory - EEPROM - CAT93C46VI-GT3 Memory Serial Eeprom, 1Kbit, 2Mhz, Soic-8; Memory Interface Type Onsemi Memory Integrated Circuits (ICs) - Memory Memory
Memory Category EEPROM EEPROM EEPROM; EEPROM, , Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Logic Family CMOS
Package Type SOIC; SOIC8 SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; SOIC SOIC; 8-SOIC SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 1.8V ~ 5.5V 1.8V 1.8 V ~ 5.5 V 1.8V ~ 5.5V 1.8V ~ 5.5V 1.8V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882811P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type WSON
Pins 8
View Details
SN74ACT2227 64 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2227DWR - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
6 suppliers
Memory - MYX6M4424 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MOSFET
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP-8LD
View Details
Memory - 28C17A-20B/XA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 200 ns
Density 16 kbits
View Details