onsemi 2MHZ 1Kb 2 MHz TSSOP Memory IC and Storage Component CAT93C46UI

Description
IC EEPROM 1KBIT SPI 2MHZ 8TSSOP / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 2 MHz 8-TSSOP Product overview: CAT93C46UI from Catalyst Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHZ, 1Kb, 2 MHz, TSSOP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2MHZ, 1Kb, 2 MHz, TSSOP, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT93C46UI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EEPROM 1KBIT SPI 2MHZ 8TSSOP / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 2 MHz 8-TSSOP Product overview: CAT93C46UI from Catalyst Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHZ, 1Kb, 2 MHz, TSSOP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2MHZ, 1Kb, 2 MHz, TSSOP, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT93C46UI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2MHZ 1Kb 2 MHz TSSOP Memory IC and Storage Component - 774-CAT93C46UI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2MHZ 1Kb 2 MHz TSSOP Memory IC and Storage Component
774-CAT93C46UI
2MHZ 1Kb 2 MHz TSSOP Memory IC and Storage Component 774-CAT93C46UI
IC EEPROM 1KBIT SPI 2MHZ 8TSSOP / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 2 MHz 8-TSSOP Product overview: CAT93C46UI from Catalyst Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHZ, 1Kb, 2 MHz, TSSOP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2MHZ, 1Kb, 2 MHz, TSSOP, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT93C46UI can be used for catalog matching and distributor lookup.

IC EEPROM 1KBIT SPI 2MHZ 8TSSOP / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 2 MHz 8-TSSOP Product overview: CAT93C46UI from Catalyst Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHZ, 1Kb, 2 MHz, TSSOP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2MHZ, 1Kb, 2 MHz, TSSOP, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT93C46UI can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Memory - 1051261-CAT93C46UI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1051261-CAT93C46UI
Integrated Circuits (ICs) - Memory 1051261-CAT93C46UI
Win Source Part Number: 1051261-CAT93C46UI Category: Integrated Circuits (ICs)>Memory Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 1Kb (128 x 8, 64 x 16) Voltage - Supply: 1.8V ~ 5.5V Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 2 MHz Memory Interface: SPI Alternative Parts (Cross-Reference): CAT93C46Y; CAT25C08Y; CAT93C66Y; AT93C46D-TH-B; AT93C46E-TH-B; AT25010B-XHL-B; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0051 Mfr: Catalyst Semiconductor Inc. Other Names: CATCATCAT93C46UI,215 6-CAT93C46UI Base Product Number: 93C46 RoHS Status: RoHS non-compliant

Win Source Part Number: 1051261-CAT93C46UI
Category: Integrated Circuits (ICs)>Memory
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 1Kb (128 x 8, 64 x 16)
Voltage - Supply: 1.8V ~ 5.5V
Package / Case: 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: EEPROM
Clock Frequency: 2 MHz
Memory Interface: SPI
Alternative Parts (Cross-Reference): CAT93C46Y; CAT25C08Y; CAT93C66Y; AT93C46D-TH-B; AT93C46E-TH-B; AT25010B-XHL-B;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.32.0051
Mfr: Catalyst Semiconductor Inc.
Other Names: CATCATCAT93C46UI,2156-CAT93C46UI
Base Product Number: 93C46
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Memory - CAT93C46UI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit Microwire 2 MHz 8-TSSOP

EEPROM Memory IC 1Kbit Microwire 2 MHz 8-TSSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 774-CAT93C46UI 1051261-CAT93C46UI CAT93C46UI
Product Name 2MHZ 1Kb 2 MHz TSSOP Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory
Memory Category EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Memory - Memory - DM77S184J-MIL - Acme Chip Technology Co., Limited
Specs
Memory Category PROM; Non-Volatile
Cycle Time 70 ns
Density 8 kbits
View Details
2 suppliers
SmartMedia Cards - 7723167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details