onsemi Integrated Circuits (ICs) - Memory CAT93C46SIT-QD

Description
Win Source Part Number: 1041679-CAT93C46SIT- QD Category: Integrated Circuits (ICs)>Memory Package: Bulk Standard Package: 2,000 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 1Kb (128 x 8, 64 x 16) Voltage - Supply: 1.8V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 2 MHz Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0071 Mfr: onsemi Other Names: ONSONSCAT93C46SIT-QD ,2156-CAT93C46SIT-QD Base Product Number: 93C46 RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1041679-CAT93C46SIT- QD Category: Integrated Circuits (ICs)>Memory Package: Bulk Standard Package: 2,000 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 1Kb (128 x 8, 64 x 16) Voltage - Supply: 1.8V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 2 MHz Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0071 Mfr: onsemi Other Names: ONSONSCAT93C46SIT-QD ,2156-CAT93C46SIT-QD Base Product Number: 93C46 RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1041679-CAT93C46SIT-QD - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1041679-CAT93C46SIT-QD
Integrated Circuits (ICs) - Memory 1041679-CAT93C46SIT-QD
Win Source Part Number: 1041679-CAT93C46SIT- QD Category: Integrated Circuits (ICs)>Memory Package: Bulk Standard Package: 2,000 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 1Kb (128 x 8, 64 x 16) Voltage - Supply: 1.8V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 2 MHz Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0071 Mfr: onsemi Other Names: ONSONSCAT93C46SIT-QD ,2156-CAT93C46SIT-QD Base Product Number: 93C46 RoHS Status: Not applicable

Win Source Part Number: 1041679-CAT93C46SIT-QD
Category: Integrated Circuits (ICs)>Memory
Package: Bulk
Standard Package: 2,000
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 1Kb (128 x 8, 64 x 16)
Voltage - Supply: 1.8V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: EEPROM
Clock Frequency: 2 MHz
Memory Interface: SPI
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.32.0071
Mfr: onsemi
Other Names: ONSONSCAT93C46SIT-QD,2156-CAT93C46SIT-QD
Base Product Number: 93C46
RoHS Status: Not applicable

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CAT93C46SIT-QD - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Memory - Memory
CAT93C46SIT-QD
Integrated Circuits (ICs) - Memory - Memory CAT93C46SIT-QD
IC EEPROM 1KBIT MICROWIRE 8SOIC

IC EEPROM 1KBIT MICROWIRE 8SOIC

Supplier's Site
Memory - CAT93C46SIT-QD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit Microwire 2 MHz 8-SOIC

EEPROM Memory IC 1Kbit Microwire 2 MHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1041679-CAT93C46SIT-QD CAT93C46SIT-QD CAT93C46SIT-QD
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC SOIC; 8-SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67413AJ - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 35 MHz
Operating Current 240 mA
View Details
SDRAM - 1882676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - 520966231016 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers