EEPROM Serial 1-Kb Microwire, TSSOP8, 4.4x3, 3000-REEL Product overview: CAT93C46RYI-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT93C46RYI-GT3 can be used for catalog matching and distributor lookup.
EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 4MHz 8-TSSOP
Manufacturer: ON Semiconductor
Win Source Part Number: 771214-CAT93C46RYI-G
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Technology: EEPROM
Operating Supply Voltage: 1.8 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 1Kb (128 x 8, 64 x 16)
Family Name: CAT93C46R
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Clock Frequency: 4MHz
Memory Interface: SPI
Manufacturer Package: 8-TSSOP
Alternative Parts (Cross-Reference): M93C46-TDW6; M93C46-TRDW5; M93C46-TRDW5T; M93C46-TDW6T;
Introduction Date: December 01, 2005
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
IC EEPROM 1KBIT MICROWIRE 8TSSOP
IC EEPROM 1KBIT SPI 4MHZ 8TSSOP
EEPROM Memory IC 1Kbit Microwire 4 MHz 8-TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-CAT93C46RYI-GT3 | CAT93C46RYI-GT3-ND | 771214-CAT93C46RYI-GT3 | CAT93C46RYI-GT3 | CAT93C46RYI-GT3 | CAT93C46RYI-GT3 |
| Product Name | Memory IC and Storage Component | Memory | Memory - EEPROM - CAT93C46RYI-GT3 | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Access Time | 250 ns | |||||
| Data Retention | 100 years | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 1 kbits | 1 kbits | 1 kbits | 1 kbits |