onsemi Memory - EEPROM - CAT93C46RVP2IGT3 CAT93C46RVP2IGT3

Description
Manufacturer: ON Semiconductor Win Source Part Number: 914767-CAT93C46RVP2I GT3 Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 4 MHz 8-TDFN (2x3) Package: Reel - TR Package: 8-WFDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: 93C46 Categories: Integrated Circuits (ICs) Case / Package: 8-TDFN (2x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 93C46RVP2I-GT3, CAT93C46RVP2I-GT3, CAT93C46RVP2I-GT3-ND
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 914767-CAT93C46RVP2I GT3 Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 4 MHz 8-TDFN (2x3) Package: Reel - TR Package: 8-WFDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: 93C46 Categories: Integrated Circuits (ICs) Case / Package: 8-TDFN (2x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 93C46RVP2I-GT3, CAT93C46RVP2I-GT3, CAT93C46RVP2I-GT3-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - CAT93C46RVP2IGT3 - 914767-CAT93C46RVP2IGT3 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAT93C46RVP2IGT3
914767-CAT93C46RVP2IGT3
Memory - EEPROM - CAT93C46RVP2IGT3 914767-CAT93C46RVP2IGT3
Manufacturer: ON Semiconductor Win Source Part Number: 914767-CAT93C46RVP2I GT3 Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 4 MHz 8-TDFN (2x3) Package: Reel - TR Package: 8-WFDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: 93C46 Categories: Integrated Circuits (ICs) Case / Package: 8-TDFN (2x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 93C46RVP2I-GT3, CAT93C46RVP2I-GT3, CAT93C46RVP2I-GT3-ND

Manufacturer: ON Semiconductor
Win Source Part Number: 914767-CAT93C46RVP2IGT3
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 4 MHz 8-TDFN (2x3)
Package: Reel - TR
Package: 8-WFDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 93C46
Categories: Integrated Circuits (ICs)
Case / Package: 8-TDFN (2x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 93C46RVP2I-GT3, CAT93C46RVP2I-GT3, CAT93C46RVP2I-GT3-ND

Buy Now Datasheet
Memory - CAT93C46RVP2IGT3-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 4MHz 8-TDFN (2x3)

EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 4MHz 8-TDFN (2x3)

Buy Now Datasheet
Singapore, Singapore
1Kb 5.5V Memory IC and Storage Component
774-CAT93C46RVP2IGT3
1Kb 5.5V Memory IC and Storage Component 774-CAT93C46RVP2IGT3
EEPROM Memory 1Kb Serial MICROWIRE 1.8-5.5V 8-Pin TDFN Product overview: CAT93C46RVP2IGT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Kb, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1Kb, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT93C46RVP2IGT3 can be used for catalog matching and distributor lookup.

EEPROM Memory 1Kb Serial MICROWIRE 1.8-5.5V 8-Pin TDFN Product overview: CAT93C46RVP2IGT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Kb, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1Kb, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT93C46RVP2IGT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 1KBIT SPI 4MHZ 8TDFN

IC EEPROM 1KBIT SPI 4MHZ 8TDFN

Supplier's Site Datasheet
Memory - CAT93C46RVP2IGT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit Microwire 4 MHz 8-TDFN (2x3)

EEPROM Memory IC 1Kbit Microwire 4 MHz 8-TDFN (2x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CAT93C46RVP2IGT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CAT93C46RVP2IGT3
Integrated Circuits (ICs) - Memory - Memory CAT93C46RVP2IGT3
IC EEPROM 1KBIT MICROWIRE 8TDFN

IC EEPROM 1KBIT MICROWIRE 8TDFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 914767-CAT93C46RVP2IGT3 CAT93C46RVP2IGT3-ND 774-CAT93C46RVP2IGT3 CAT93C46RVP2IGT3 CAT93C46RVP2IGT3 CAT93C46RVP2IGT3
Product Name Memory - EEPROM - CAT93C46RVP2IGT3 Memory 1Kb 5.5V Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile, , EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type 8-TDFN (2x3) 8-WFDFN Exposed Pad 8-WFDFN Exposed Pad
Supply Voltage 1.8V ~ 5.5V 1.8V 1.8V ~ 5.5V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT4C4001J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - BQ2204ASN-NTRG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Flash Memory - 1882811P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type WSON
Pins 8
View Details