onsemi Memory - EEPROM - CAT93C46RVI-GT3 CAT93C46RVI-GT3

Description
Manufacturer: ON Semiconductor Win Source Part Number: 121784-CAT93C46RVI-G T3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Kb (128 x 8, 64 x 16) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 4MHz Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 121784-CAT93C46RVI-G T3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Kb (128 x 8, 64 x 16) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 4MHz Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CAT93C46RVI-GT3 is a 1 kb CMOS Serial EEPROM device from Quarktwin Technology Ltd. It is organized as either 64 registers of 16 bits or 128 registers of 8 bits, selectable via the ORG pin. The device supports high-speed operation with a maximum clock frequency of 4 MHz at 5 V and 2 MHz at 1.8 V, and operates within a supply voltage range of 1.8 V to 5.5 V. It features sequential read capability, software write protection, and power-up inadvertent write protection, enhancing reliability during operation. The CAT93C46RVI-GT3 is designed for low power consumption, with a standby current of 10 µA in both x8 and x16 modes. It boasts a high endurance of 1,000,000 program/erase cycles and a data retention period of up to 100 years. The device is available in multiple package types, including SOIC-8, and is compliant with RoHS standards, making it suitable for industrial applications.

Datasheet Summary
Powered by GS/AI

The CAT93C46RVI-GT3 is a 1 kb CMOS Serial EEPROM device from Quarktwin Technology Ltd. It is organized as either 64 registers of 16 bits or 128 registers of 8 bits, selectable via the ORG pin. The device supports high-speed operation with a maximum clock frequency of 4 MHz at 5 V and 2 MHz at 1.8 V, and operates within a supply voltage range of 1.8 V to 5.5 V. It features sequential read capability, software write protection, and power-up inadvertent write protection, enhancing reliability during operation. The CAT93C46RVI-GT3 is designed for low power consumption, with a standby current of 10 µA in both x8 and x16 modes. It boasts a high endurance of 1,000,000 program/erase cycles and a data retention period of up to 100 years. The device is available in multiple package types, including SOIC-8, and is compliant with RoHS standards, making it suitable for industrial applications.

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - CAT93C46RVI-GT3 - 121784-CAT93C46RVI-GT3 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAT93C46RVI-GT3
121784-CAT93C46RVI-GT3
Memory - EEPROM - CAT93C46RVI-GT3 121784-CAT93C46RVI-GT3
Manufacturer: ON Semiconductor Win Source Part Number: 121784-CAT93C46RVI-G T3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Kb (128 x 8, 64 x 16) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 4MHz Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 121784-CAT93C46RVI-GT3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 1Kb (128 x 8, 64 x 16)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 4MHz
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - CAT93C46RVI-GT3-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 4MHz 8-SOIC

EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 4MHz 8-SOIC

Buy Now Datasheet
Singapore, Singapore
1Kb 2MHz 5.5V SOIC Memory IC and Storage Component
774-CAT93C46RVI-GT3
1Kb 2MHz 5.5V SOIC Memory IC and Storage Component 774-CAT93C46RVI-GT3
1Kb EEPROM, Serial Microwire, SOIC-8, 2MHz, 250ns, 1.8-5.5V Product overview: CAT93C46RVI-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Kb, 2MHz, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1Kb, 2MHz, 5.5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT93C46RVI-GT3 can be used for catalog matching and distributor lookup.

1Kb EEPROM, Serial Microwire, SOIC-8, 2MHz, 250ns, 1.8-5.5V Product overview: CAT93C46RVI-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Kb, 2MHz, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1Kb, 2MHz, 5.5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT93C46RVI-GT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - CAT93C46RVI-GT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CAT93C46RVI-GT3
Integrated Circuits (ICs) - Memory CAT93C46RVI-GT3
IC EEPROM 1KBIT SPI 4MHZ 8SOIC

IC EEPROM 1KBIT SPI 4MHZ 8SOIC

Supplier's Site
IC EEPROM 1KBIT SPI 4MHZ 8SOIC

IC EEPROM 1KBIT SPI 4MHZ 8SOIC

Supplier's Site Datasheet
Memory - CAT93C46RVI-GT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit Microwire 4 MHz 8-SOIC

EEPROM Memory IC 1Kbit Microwire 4 MHz 8-SOIC

Buy Now Datasheet
Memory - CAT93C46RVI-GT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit Microwire 4 MHz 8-SOIC

EEPROM Memory IC 1Kbit Microwire 4 MHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 121784-CAT93C46RVI-GT3 CAT93C46RVI-GT3-ND 774-CAT93C46RVI-GT3 CAT93C46RVI-GT3 CAT93C46RVI-GT3 CAT93C46RVI-GT3
Product Name Memory - EEPROM - CAT93C46RVI-GT3 Memory 1Kb 2MHz 5.5V SOIC Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Memory
Memory Category EEPROM; EEPROM EEPROM EEPROM; Non-Volatile, , EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; SOIC SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 1.8 V ~ 5.5 V 1.8V ~ 5.5V 1.8V 1.8V ~ 5.5V 1.8V ~ 5.5V
Access Time 250 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882878P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Controllers - BQ2204ASN-N - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - AS8ERLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71016S12PH - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 1000 kbits
View Details