onsemi 1Kb Memory IC and Storage Component CAT93C46LI-G

Description
1Kb Microwire Serial EEPROM, PDIP-8, 250ns Access Product overview: CAT93C46LI-G from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Kb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1Kb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT93C46LI-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1Kb Microwire Serial EEPROM, PDIP-8, 250ns Access Product overview: CAT93C46LI-G from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Kb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1Kb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT93C46LI-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1Kb Memory IC and Storage Component
774-CAT93C46LI-G
1Kb Memory IC and Storage Component 774-CAT93C46LI-G
1Kb Microwire Serial EEPROM, PDIP-8, 250ns Access Product overview: CAT93C46LI-G from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Kb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1Kb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT93C46LI-G can be used for catalog matching and distributor lookup.

1Kb Microwire Serial EEPROM, PDIP-8, 250ns Access Product overview: CAT93C46LI-G from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Kb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1Kb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT93C46LI-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - CAT93C46LI-G - 050021-CAT93C46LI-G - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAT93C46LI-G
050021-CAT93C46LI-G
Memory - EEPROM - CAT93C46LI-G 050021-CAT93C46LI-G
Manufacturer: ON Semiconductor Win Source Part Number: 050021-CAT93C46LI-G Packaging: Tube/Rail Mounting: Through Hole Technology: EEPROM Memory Size: 1Kb (128 x 8, 64 x 16) Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-PDIP Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 2MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 050021-CAT93C46LI-G
Packaging: Tube/Rail
Mounting: Through Hole
Technology: EEPROM
Memory Size: 1Kb (128 x 8, 64 x 16)
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-PDIP
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 2MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - CAT93C46LI-G-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 2MHz 8-PDIP

EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 2MHz 8-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CAT93C46LI-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CAT93C46LI-G
Integrated Circuits (ICs) - Memory - Memory CAT93C46LI-G
IC EEPROM 1KBIT MICROWIRE 8DIP

IC EEPROM 1KBIT MICROWIRE 8DIP

Supplier's Site
IC EEPROM 1KBIT SPI 2MHZ 8DIP

IC EEPROM 1KBIT SPI 2MHZ 8DIP

Supplier's Site Datasheet
Serial Eeprom, 1Kbit, 2Mhz, Dip-8; Memory Interface Type Onsemi - 06R1436 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 1Kbit, 2Mhz, Dip-8; Memory Interface Type Onsemi
06R1436
Serial Eeprom, 1Kbit, 2Mhz, Dip-8; Memory Interface Type Onsemi 06R1436
SERIAL EEPROM, 1KBIT, 2MHZ, DIP-8; Memory Interface Type:Serial Microwire; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit / 64 x 16bit; Clock Frequency:2MHz; Memory Case Style:DIP; No. of Pins:8Pins; MSL:-; Frequency:2MHz RoHS Compliant: Yes

SERIAL EEPROM, 1KBIT, 2MHZ, DIP-8; Memory Interface Type:Serial Microwire; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit / 64 x 16bit; Clock Frequency:2MHz; Memory Case Style:DIP; No. of Pins:8Pins; MSL:-; Frequency:2MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Memory IC - 32119516 - Radwell International
Willingboro, NJ, United States
Memory IC
32119516
Memory IC 32119516
IC, EEPROM, 1KBIT, SERIAL, 2MHZ, DIP-8; MEMORY SIZE:1KBIT; MEMORY CONFIGURATION:128 X 8 / 64 X 16; IC INTERFACE TYPE:MICROWIRE; CLOCK FREQUENCY:2MHZ;. FREE 2 YEAR RADWELL WARRANTY

IC, EEPROM, 1KBIT, SERIAL, 2MHZ, DIP-8; MEMORY SIZE:1KBIT; MEMORY CONFIGURATION:128 X 8 / 64 X 16; IC INTERFACE TYPE:MICROWIRE; CLOCK FREQUENCY:2MHZ;. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Memory - CAT93C46LI-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit Microwire 2 MHz 8-PDIP

EEPROM Memory IC 1Kbit Microwire 2 MHz 8-PDIP

Buy Now Datasheet
IC EEPROM 1KBIT SPI 2MHZ 8DIP

IC EEPROM 1KBIT SPI 2MHZ 8DIP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Radwell International Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-CAT93C46LI-G 050021-CAT93C46LI-G CAT93C46LI-G-ND CAT93C46LI-G CAT93C46LI-G 06R1436 32119516 CAT93C46LI-G CAT93C46LI-G
Product Name 1Kb Memory IC and Storage Component Memory - EEPROM - CAT93C46LI-G Memory Integrated Circuits (ICs) - Memory - Memory Memory Serial Eeprom, 1Kbit, 2Mhz, Dip-8; Memory Interface Type Onsemi Memory IC Memory Memory
Memory Category EEPROM; Non-Volatile, , EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM
Access Time 250 ns
Cycle Time 1.00E6 ns
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 1 kbits 1 kbits 1 kbits 1 kbits 1 kbits 1 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Controllers - DP8429VX-70 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - AS5C4008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 27LS00DC - Rochester Electronics
Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type DIP; CDIP
View Details
4 suppliers