onsemi Memory - CAT93C46KI CAT93C46KI

Description
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1001393-CAT93C46KI Mounting: SMD (SMT) Memory Size: 128 B Categories: Memory Case / Package: SOIC Max Frequency: 500 kHz Alternative Parts (Cross-Reference): CAT93C46KICAT 93C46KI; Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 6 V Min Supply Voltage: 2.5 V
Request a Quote
Description
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1001393-CAT93C46KI Mounting: SMD (SMT) Memory Size: 128 B Categories: Memory Case / Package: SOIC Max Frequency: 500 kHz Alternative Parts (Cross-Reference): CAT93C46KICAT 93C46KI; Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 6 V Min Supply Voltage: 2.5 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - CAT93C46KI - 1001393-CAT93C46KI - Win Source Electronics
Laguna Hills, CA, United States
Memory - CAT93C46KI
1001393-CAT93C46KI
Memory - CAT93C46KI 1001393-CAT93C46KI
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1001393-CAT93C46KI Mounting: SMD (SMT) Memory Size: 128 B Categories: Memory Case / Package: SOIC Max Frequency: 500 kHz Alternative Parts (Cross-Reference): CAT93C46KICAT 93C46KI; Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 6 V Min Supply Voltage: 2.5 V

Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1001393-CAT93C46KI
Mounting: SMD (SMT)
Memory Size: 128 B
Categories: Memory
Case / Package: SOIC
Max Frequency: 500 kHz
Alternative Parts (Cross-Reference): CAT93C46KICAT 93C46KI;
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 6 V
Min Supply Voltage: 2.5 V

Buy Now
Memory IC and Storage Component - 2020-CAT93C46KI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
2020-CAT93C46KI
Memory IC and Storage Component 2020-CAT93C46KI
Product overview: CAT93C46KI from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-CAT93C46KI can be used for catalog matching and distributor lookup.

Product overview: CAT93C46KI from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-CAT93C46KI can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1001393-CAT93C46KI 2020-CAT93C46KI
Product Name Memory - CAT93C46KI Memory IC and Storage Component
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 9403ASDMQB - Rochester Electronics
Specs
Memory Category FIFO
Package Type DIP; DIP24
View Details
3 suppliers
Flash Memory - 1882679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - AS4C1259 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 100 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details