onsemi Memory IC and Storage Component CAT93C46JI-1.8TE13

Description
IC EEPROM 1KBIT MICROWIRE 8SOIC Product overview: CAT93C46JI-1.8TE13 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT93C46JI-1.8TE 13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EEPROM 1KBIT MICROWIRE 8SOIC Product overview: CAT93C46JI-1.8TE13 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT93C46JI-1.8TE 13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Memory IC and Storage Component
774-CAT93C46JI-1.8TE13
Memory IC and Storage Component 774-CAT93C46JI-1.8TE13
IC EEPROM 1KBIT MICROWIRE 8SOIC Product overview: CAT93C46JI-1.8TE13 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT93C46JI-1.8TE 13 can be used for catalog matching and distributor lookup.

IC EEPROM 1KBIT MICROWIRE 8SOIC Product overview: CAT93C46JI-1.8TE13 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT93C46JI-1.8TE13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 1051259-CAT93C46JI-1.8TE13 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1051259-CAT93C46JI-1.8TE13
Integrated Circuits (ICs) - Memory 1051259-CAT93C46JI-1.8TE13
Win Source Part Number: 1051259-CAT93C46JI-1 .8TE13 Category: Integrated Circuits (ICs)>Memory Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 1Kb (64 x 16, 128 x 8) Access Time: 250 ns Voltage - Supply: 1.8V ~ 6V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 2 MHz Alternative Parts (Cross-Reference): CAT93C46JI-1.8TE13CA T93C46JI1.8TE13; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. REACH Status: Vendor Undefined HTSUS: 8542.32.0071 Mfr: onsemi Other Names: 2156-CAT93C46JI-1.8T E13-488 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1051259-CAT93C46JI-1.8TE13
Category: Integrated Circuits (ICs)>Memory
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 1Kb (64 x 16, 128 x 8)
Access Time: 250 ns
Voltage - Supply: 1.8V ~ 6V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: EEPROM
Clock Frequency: 2 MHz
Alternative Parts (Cross-Reference): CAT93C46JI-1.8TE13CAT93C46JI1.8TE13;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
REACH Status: Vendor Undefined
HTSUS: 8542.32.0071
Mfr: onsemi
Other Names: 2156-CAT93C46JI-1.8TE13-488
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now
Memory - CAT93C46JI-1.8TE13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit Microwire 2 MHz 28-SOIC

EEPROM Memory IC 1Kbit Microwire 2 MHz 28-SOIC

Buy Now Datasheet
Memory - CAT93C46JI-1.8TE13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit Microwire 2 MHz 250 ns 8-SOIC

EEPROM Memory IC 1Kbit Microwire 2 MHz 250 ns 8-SOIC

Buy Now
Integrated Circuits (ICs) - Memory - Memory - CAT93C46JI-1.8TE13 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Memory - Memory
CAT93C46JI-1.8TE13
Integrated Circuits (ICs) - Memory - Memory CAT93C46JI-1.8TE13
IC EEPROM 1KBIT MICROWIRE 8SOIC

IC EEPROM 1KBIT MICROWIRE 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-CAT93C46JI-1.8TE13 1051259-CAT93C46JI-1.8TE13 CAT93C46JI-1.8TE13 CAT93C46JI-1.8TE13 CAT93C46JI-1.8TE13
Product Name Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Access Time 250 ns 250 ns 250 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; Bulk SOIC SOIC; 28-SOIC (0.295\", 7.50mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width) 250 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - CAT24C08YGI-T3 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 8 kbits
View Details
Flash Memory - 1882548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details