IC EEPROM 1KBIT MICROWIRE 8TSSOP
IC EEPROM 1KBIT MICROWIRE 8TSSOP
EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 4MHz 8-TSSOP
EEPROM Serial 1-Kb Microwire, TSSOP8, 4.4x3, 3000-REEL Product overview: CAT93C46BYI-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT93C46BYI-GT3 can be used for catalog matching and distributor lookup.
EEPROM Memory IC 1Kbit Microwire 4 MHz 8-TSSOP
IC EEPROM 1KBIT MICROWIRE 8TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 488-CAT93C46BYI-GT3CT-ND | 774-CAT93C46BYI-GT3 | CAT93C46BYI-GT3 | CAT93C46BYI-GT3 |
| Product Name | Memory | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | ||
| Supply Voltage | 1.8V ~ 5.5V | -3.3V; 1.8 | 1.8V ~ 5.5V | Surface Mount |
| Access Time | 100 ns |