EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 4MHz 8-SOIC
Serial EEPROM Memory, 1 Kb Microwire, SOIC-8, 208 mils, 2000-REEL Product overview: CAT93C46BXI-T2 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 Kb, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1 Kb, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT93C46BXI-T2 can be used for catalog matching and distributor lookup.
IC EEPROM 1KBIT MICROWIRE 8SOIC
EEPROM Memory IC 1Kbit Microwire 4 MHz 8-SOIC
IC EEPROM 1KBIT SPI 4MHZ 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 488-CAT93C46BXI-T2TR-ND | 774-CAT93C46BXI-T2 | CAT93C46BXI-T2 | CAT93C46BXI-T2 | CAT93C46BXI-T2 |
| Product Name | Memory | 1 Kb SOIC Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC; "8-SOIC (0.209"", 5.30mm Width)" | 4 MHz | SOIC; 8-SOIC (0.209\", 5.30mm Width) | ||
| Supply Voltage | 1.8V ~ 5.5V | 5 | 5ms | 1.8V ~ 5.5V |