onsemi Memory IC and Storage Component CAT93C46BHU4I-GT3

Description
EEPROM Serial 1-Kb Microwire, UDFN8, 2x3, 0.5P, Extended Pad, 3000-REEL Product overview: CAT93C46BHU4I-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT93C46BHU4I-GT 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
EEPROM Serial 1-Kb Microwire, UDFN8, 2x3, 0.5P, Extended Pad, 3000-REEL Product overview: CAT93C46BHU4I-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT93C46BHU4I-GT 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-CAT93C46BHU4I-GT3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-CAT93C46BHU4I-GT3
Memory IC and Storage Component 774-CAT93C46BHU4I-GT3
EEPROM Serial 1-Kb Microwire, UDFN8, 2x3, 0.5P, Extended Pad, 3000-REEL Product overview: CAT93C46BHU4I-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT93C46BHU4I-GT 3 can be used for catalog matching and distributor lookup.

EEPROM Serial 1-Kb Microwire, UDFN8, 2x3, 0.5P, Extended Pad, 3000-REEL Product overview: CAT93C46BHU4I-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT93C46BHU4I-GT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - CAT93C46BHU4I-GT3 - 1027839-CAT93C46BHU4I-GT3 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAT93C46BHU4I-GT3
1027839-CAT93C46BHU4I-GT3
Memory - EEPROM - CAT93C46BHU4I-GT3 1027839-CAT93C46BHU4I-GT3
Manufacturer: ON Semiconductor Win Source Part Number: 1027839-CAT93C46BHU4 I-GT3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Kb (128 x 8, 64 x 16) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-UDFN-EP (2x3) Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 4MHz Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: ON Semiconductor
Win Source Part Number: 1027839-CAT93C46BHU4I-GT3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 1Kb (128 x 8, 64 x 16)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-UDFN-EP (2x3)
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 4MHz
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Memory - 1990-CAT93C46BHU4I-GT3CT-ND - DigiKey
Thief River Falls, MN, United States
IC EEPROM 1KBIT MICROWIRE 8UDFN

IC EEPROM 1KBIT MICROWIRE 8UDFN

Buy Now Datasheet
Memory - CAT93C46BHU4I-GT3OSTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 4MHz 8-UDFN-EP (2x3)

EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 4MHz 8-UDFN-EP (2x3)

Buy Now Datasheet
Memory - CAT93C46BHU4I-GT3OSCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 4MHz 8-UDFN-EP (2x3)

EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 4MHz 8-UDFN-EP (2x3)

Buy Now Datasheet
Memory - CAT93C46BHU4I-GT3OSDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 4MHz 8-UDFN-EP (2x3)

EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 4MHz 8-UDFN-EP (2x3)

Buy Now Datasheet
Memory - 1990-CAT93C46BHU4I-GT3TR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 4MHz 8-UDFN-EP (2x3)

EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 4MHz 8-UDFN-EP (2x3)

Buy Now Datasheet
Eeprom, 1Kbit, 4Mhz, Microwire, Udfn-8; Memory Size Onsemi - 13AC8377 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 1Kbit, 4Mhz, Microwire, Udfn-8; Memory Size Onsemi
13AC8377
Eeprom, 1Kbit, 4Mhz, Microwire, Udfn-8; Memory Size Onsemi 13AC8377
EEPROM, 1KBIT, 4MHZ, MICROWIRE, UDFN-8; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Memory Interface Type:Serial Microwire; Clock Frequency:4MHz; Memory Case Style:UDFN; No. of Pins:8Pins; Supply Voltage Min:1.8V; RoHS Compliant: Yes

EEPROM, 1KBIT, 4MHZ, MICROWIRE, UDFN-8; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Memory Interface Type:Serial Microwire; Clock Frequency:4MHz; Memory Case Style:UDFN; No. of Pins:8Pins; Supply Voltage Min:1.8V; RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 1KBIT SPI 4MHZ 8UDFN

IC EEPROM 1KBIT SPI 4MHZ 8UDFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - CAT93C46BHU4I-GT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CAT93C46BHU4I-GT3
Integrated Circuits (ICs) - Memory - Memory CAT93C46BHU4I-GT3
IC EEPROM 1KBIT MICROWIRE 8UDFN

IC EEPROM 1KBIT MICROWIRE 8UDFN

Supplier's Site
Memory - CAT93C46BHU4I-GT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit Microwire 4 MHz 8-UDFN-EP (2x3)

EEPROM Memory IC 1Kbit Microwire 4 MHz 8-UDFN-EP (2x3)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-CAT93C46BHU4I-GT3 1027839-CAT93C46BHU4I-GT3 1990-CAT93C46BHU4I-GT3CT-ND 13AC8377 CAT93C46BHU4I-GT3 CAT93C46BHU4I-GT3 CAT93C46BHU4I-GT3
Product Name Memory IC and Storage Component Memory - EEPROM - CAT93C46BHU4I-GT3 Memory Eeprom, 1Kbit, 4Mhz, Microwire, Udfn-8; Memory Size Onsemi Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Access Time 100 ns
Data Retention 100 years
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 1 kbits 1 kbits 1 kbits 1 kbits 1 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 27C512-15/PQTP - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 150 ns
Density 512 kbits
View Details
Memory - AS4SD4M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000 kbits
View Details
Memory IC and Storage Component - 736-DP8409AD - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
2 suppliers