onsemi Voltage Reference CAT8900D300TBGT3

Description
Series Voltage Reference IC Fixed 3V V ±0.17% 10mA SOT-23-3
Request a Quote Datasheet
Description
Series Voltage Reference IC Fixed 3V V ±0.17% 10mA SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - CAT8900D300TBGT3-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
CAT8900D300TBGT3-ND
Voltage Reference CAT8900D300TBGT3-ND
Series Voltage Reference IC Fixed 3V V ±0.17% 10mA SOT-23-3

Series Voltage Reference IC Fixed 3V V ±0.17% 10mA SOT-23-3

Buy Now Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-CAT8900D300TBGT3
SOT-23 Precision Voltage Reference IC 693-CAT8900D300TBGT3
Precision Analog Voltage Reference, SOT-23, 3 Lead, 1.3x2.9, 3000-REEL Product overview: CAT8900D300TBGT3 from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-CAT8900D300TBGT3 can be used for catalog matching and distributor lookup.

Precision Analog Voltage Reference, SOT-23, 3 Lead, 1.3x2.9, 3000-REEL Product overview: CAT8900D300TBGT3 from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-CAT8900D300TBGT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - CAT8900D300TBGT3 - 202250-CAT8900D300TBGT3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - CAT8900D300TBGT3
202250-CAT8900D300TBGT3
PMIC - PMIC - Voltage Reference - CAT8900D300TBGT3 202250-CAT8900D300TBGT3
Manufacturer: ON Semiconductor Win Source Part Number: 202250-CAT8900D300TB GT3 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.17% Temperature Coefficient: 50ppm/°C Voltage - Input: 2.7 V to 5.5 V Output Type: Fixed Reference Type: Series Output Current: 10mA Noise - 0.1Hz to 10Hz: 50μVp-p Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 3V Operating Supply Current: 800nA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 202250-CAT8900D300TBGT3
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.17%
Temperature Coefficient: 50ppm/°C
Voltage - Input: 2.7 V to 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 10mA
Noise - 0.1Hz to 10Hz: 50μVp-p
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 3V
Operating Supply Current: 800nA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - CAT8900D300TBGT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
CAT8900D300TBGT3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference CAT8900D300TBGT3
IC VREF SERIES 0.17% SOT23-3

IC VREF SERIES 0.17% SOT23-3

Supplier's Site
PMIC - Voltage Reference - CAT8900D300TBGT3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
CAT8900D300TBGT3
PMIC - Voltage Reference CAT8900D300TBGT3
IC VREF SERIES 0.17% SOT23-3

IC VREF SERIES 0.17% SOT23-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number CAT8900D300TBGT3-ND 693-CAT8900D300TBGT3 202250-CAT8900D300TBGT3 CAT8900D300TBGT3 CAT8900D300TBGT3
Product Name Voltage Reference SOT-23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - CAT8900D300TBGT3 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference
Type Series Series Series
Package Type Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3 SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3
TC 50 ppm/C 50 ppm/C
IQ 8.00E-4 mA 8.00E-4 mA 8.00E-4 mA
Accuracy 0.1700 %
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019AQH-5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 5 volts
View Details
PMIC - Voltage Reference - AD2712LN - Lingto Electronic Limited
Specs
IQ 16 mA
View Details
LM4040A10 10-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A10IDBZR - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details
8 suppliers
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details