onsemi Voltage Reference CAT8900C125TBGT3

Description
Series Voltage Reference IC Fixed 1.25V V ±0.2% 10mA SOT-23-3
Request a Quote Datasheet
Description
Series Voltage Reference IC Fixed 1.25V V ±0.2% 10mA SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - CAT8900C125TBGT3-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
CAT8900C125TBGT3-ND
Voltage Reference CAT8900C125TBGT3-ND
Series Voltage Reference IC Fixed 1.25V V ±0.2% 10mA SOT-23-3

Series Voltage Reference IC Fixed 1.25V V ±0.2% 10mA SOT-23-3

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - CAT8900C125TBGT3 - 1159204-CAT8900C125TBGT3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - CAT8900C125TBGT3
1159204-CAT8900C125TBGT3
PMIC - PMIC - Voltage Reference - CAT8900C125TBGT3 1159204-CAT8900C125TBGT3
Manufacturer: ON Semiconductor Win Source Part Number: 1159204-CAT8900C125T BGT3 Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1159204-CAT8900C125TBGT3
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
1.25V SOT-23 Precision Voltage Reference IC
693-CAT8900C125TBGT3
1.25V SOT-23 Precision Voltage Reference IC 693-CAT8900C125TBGT3
1.25V Precision Voltage Reference, 3-Pin SOT-23 Product overview: CAT8900C125TBGT3 from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.25V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-CAT8900C125TBGT3 can be used for catalog matching and distributor lookup.

1.25V Precision Voltage Reference, 3-Pin SOT-23 Product overview: CAT8900C125TBGT3 from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.25V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-CAT8900C125TBGT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Reference - CAT8900C125TBGT3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
CAT8900C125TBGT3
PMIC - Voltage Reference CAT8900C125TBGT3
IC VREF SERIES 0.2% SOT23-3

IC VREF SERIES 0.2% SOT23-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - CAT8900C125TBGT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
CAT8900C125TBGT3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference CAT8900C125TBGT3
IC VREF SERIES 0.2% SOT23-3

IC VREF SERIES 0.2% SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number CAT8900C125TBGT3-ND 1159204-CAT8900C125TBGT3 693-CAT8900C125TBGT3 CAT8900C125TBGT3 CAT8900C125TBGT3
Product Name Voltage Reference PMIC - PMIC - Voltage Reference - CAT8900C125TBGT3 1.25V SOT-23 Precision Voltage Reference IC PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Series Precision Series
Package Type Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3
TC 50 ppm/C
IQ 8.00E-4 mA 8.00E-4 mA
Accuracy 0.2000 %
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1021DQH-7 (GEN) - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 7 volts
View Details
PMIC - Voltage Reference - ADR293GR-REEL - Lingto Electronic Limited
Specs
IQ 0.0200 mA
View Details
LM185-ADJ Adjustable Micropower Voltage Reference - LM185BH/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; TO
VREF 1.24 to 5.3 volts
View Details
7 suppliers
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details