onsemi PMIC - PMIC - Voltage Reference - CAT8900B330TBGT3 CAT8900B330TBGT3

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1159202-CAT8900B330T BGT3 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: TO-236-3, SC-59, SOT-23-3 Mounting: SMD Tolerance: ±0.03% Temperature Coefficient: 50ppm/°C Voltage - Input: 2.7 V ~ 5.5 V Output Type: Fixed Reference Type: Series Part Status: Obsolete(EOL) Output Current: 10mA Noise - 0.1Hz to 10Hz: 50μVp-p Family Name: CAT8900 Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Operating Supply Current: 800nA Manufacturer Homepage: www.onsemi.com Manufacturer Package: SOT-23-3 Alternative Parts (Cross-Reference): ISL21080CIH333Z-TK; MAX6010BEUR+T; MAX6010AEUR+; Introduction Date: July 27, 2009 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1159202-CAT8900B330T BGT3 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: TO-236-3, SC-59, SOT-23-3 Mounting: SMD Tolerance: ±0.03% Temperature Coefficient: 50ppm/°C Voltage - Input: 2.7 V ~ 5.5 V Output Type: Fixed Reference Type: Series Part Status: Obsolete(EOL) Output Current: 10mA Noise - 0.1Hz to 10Hz: 50μVp-p Family Name: CAT8900 Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Operating Supply Current: 800nA Manufacturer Homepage: www.onsemi.com Manufacturer Package: SOT-23-3 Alternative Parts (Cross-Reference): ISL21080CIH333Z-TK; MAX6010BEUR+T; MAX6010AEUR+; Introduction Date: July 27, 2009 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - CAT8900B330TBGT3 - 1159202-CAT8900B330TBGT3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - CAT8900B330TBGT3
1159202-CAT8900B330TBGT3
PMIC - PMIC - Voltage Reference - CAT8900B330TBGT3 1159202-CAT8900B330TBGT3
Manufacturer: ON Semiconductor Win Source Part Number: 1159202-CAT8900B330T BGT3 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: TO-236-3, SC-59, SOT-23-3 Mounting: SMD Tolerance: ±0.03% Temperature Coefficient: 50ppm/°C Voltage - Input: 2.7 V ~ 5.5 V Output Type: Fixed Reference Type: Series Part Status: Obsolete(EOL) Output Current: 10mA Noise - 0.1Hz to 10Hz: 50μVp-p Family Name: CAT8900 Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Operating Supply Current: 800nA Manufacturer Homepage: www.onsemi.com Manufacturer Package: SOT-23-3 Alternative Parts (Cross-Reference): ISL21080CIH333Z-TK; MAX6010BEUR+T; MAX6010AEUR+; Introduction Date: July 27, 2009 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1159202-CAT8900B330TBGT3
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: TO-236-3, SC-59, SOT-23-3
Mounting: SMD
Tolerance: ±0.03%
Temperature Coefficient: 50ppm/°C
Voltage - Input: 2.7 V ~ 5.5 V
Output Type: Fixed
Reference Type: Series
Part Status: Obsolete(EOL)
Output Current: 10mA
Noise - 0.1Hz to 10Hz: 50μVp-p
Family Name: CAT8900
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 800nA
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: SOT-23-3
Alternative Parts (Cross-Reference): ISL21080CIH333Z-TK; MAX6010BEUR+T; MAX6010AEUR+;
Introduction Date: July 27, 2009
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-CAT8900B330TBGT3
SOT-23 Precision Voltage Reference IC 693-CAT8900B330TBGT3
Precision Analog Voltage Reference, SOT-23, 3 Lead, 1.3x2.9, 3000-REEL Product overview: CAT8900B330TBGT3 from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-CAT8900B330TBGT3 can be used for catalog matching and distributor lookup.

Precision Analog Voltage Reference, SOT-23, 3 Lead, 1.3x2.9, 3000-REEL Product overview: CAT8900B330TBGT3 from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-CAT8900B330TBGT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - CAT8900B330TBGT3-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
CAT8900B330TBGT3-ND
Voltage Reference CAT8900B330TBGT3-ND
Series Voltage Reference IC Fixed 3.3V V ±0.03% 10mA SOT-23-3

Series Voltage Reference IC Fixed 3.3V V ±0.03% 10mA SOT-23-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - CAT8900B330TBGT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
CAT8900B330TBGT3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference CAT8900B330TBGT3
IC VREF SERIES 0.03% SOT23-3

IC VREF SERIES 0.03% SOT23-3

Supplier's Site
PMIC - Voltage Reference - CAT8900B330TBGT3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
CAT8900B330TBGT3
PMIC - Voltage Reference CAT8900B330TBGT3
IC VREF SERIES 0.03% SOT23-3

IC VREF SERIES 0.03% SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 1159202-CAT8900B330TBGT3 693-CAT8900B330TBGT3 CAT8900B330TBGT3-ND CAT8900B330TBGT3 CAT8900B330TBGT3
Product Name PMIC - PMIC - Voltage Reference - CAT8900B330TBGT3 SOT-23 Precision Voltage Reference IC Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3
TC 50 ppm/C 50 ppm/C
IQ 8.00E-4 mA 8.00E-4 mA 8.00E-4 mA
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Type Series Series Series
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1009QH - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
2.5 V Precision Voltage Reference IC - 693-LM385BXZ-2.5 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature 0 C (32 F)
View Details
4 suppliers
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details