onsemi PMIC - PMIC - Supervisors - CAT8801LTB-GT3 CAT8801LTB-GT3

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1027824-CAT8801LTB-G T3 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 4.625V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1027824-CAT8801LTB-G T3 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 4.625V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - CAT8801LTB-GT3 - 1027824-CAT8801LTB-GT3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - CAT8801LTB-GT3
1027824-CAT8801LTB-GT3
PMIC - PMIC - Supervisors - CAT8801LTB-GT3 1027824-CAT8801LTB-GT3
Manufacturer: ON Semiconductor Win Source Part Number: 1027824-CAT8801LTB-G T3 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 4.625V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1027824-CAT8801LTB-GT3
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 4.625V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
4.625V SOT-23 Voltage Supervisor IC
691-CAT8801LTB-GT3
4.625V SOT-23 Voltage Supervisor IC 691-CAT8801LTB-GT3
IC Supervisor 1-Ch 4.625V SOT-23-3 SM Product overview: CAT8801LTB-GT3 from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.625V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.625V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-CAT8801LTB-GT3 can be used for catalog matching and distributor lookup.

IC Supervisor 1-Ch 4.625V SOT-23-3 SM Product overview: CAT8801LTB-GT3 from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.625V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.625V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-CAT8801LTB-GT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - CAT8801LTB-GT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
CAT8801LTB-GT3
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors CAT8801LTB-GT3
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site
Supervisors - CAT8801LTB-GT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
CAT8801LTB-GT3
Supervisors CAT8801LTB-GT3
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now
IC SUPERVISOR 1 CHANNEL SOT23-3 - 598-CAT8801LTB-GT3 - Utmel Electronic Limited
Hong Kong, China
IC SUPERVISOR 1 CHANNEL SOT23-3
598-CAT8801LTB-GT3
IC SUPERVISOR 1 CHANNEL SOT23-3 598-CAT8801LTB-GT3
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site
PMIC - Supervisors - CAT8801LTB-GT3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
CAT8801LTB-GT3
PMIC - Supervisors CAT8801LTB-GT3
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1027824-CAT8801LTB-GT3 691-CAT8801LTB-GT3 CAT8801LTB-GT3 CAT8801LTB-GT3 598-CAT8801LTB-GT3 CAT8801LTB-GT3
Product Name PMIC - PMIC - Supervisors - CAT8801LTB-GT3 4.625V SOT-23 Voltage Supervisor IC Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors IC SUPERVISOR 1 CHANNEL SOT23-3 PMIC - Supervisors
Number of Supplies 1; 1 1 1; 1 1; 1
Output Options Inverting; Active Low Push-Pull, Totem Pole
Type SOT-23-3 SOT-23-3 TO-236-3, SC-59, SOT-23-3 TO-236-3, SC-59, SOT-23-3 SOT-23; TO-236-3, SC-59, SOT-23-3
Threshold 4.62 volts 4.62 volts 4.62 volts 4.62 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1906469 - RS Components, Ltd.
Specs
Type SC-70; Sc-70
Pins 3
View Details
PMIC - PMIC - Supervisors - BQ24013DRC - 1154107-BQ24013DRC - Win Source Electronics
Specs
Output Options Inverting
View Details
3 suppliers
Voltage Reference - TLVH431NAIDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Supervisors - ADM1817-R23ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details