Manufacturer: ON Semiconductor
Win Source Part Number: 1027823-CAT874-80ULG
Packaging: Reel - TR
Applications: Power Supply Controller
Mounting: SMD (SMT)
Voltage - Input: 0 V to 5.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-ULLGA (1.45x1)
Supply Voltage - Operating: 1.8 V to 5.5 V
Operating Supply Current: 100nA
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Switch Controller, ULLGA6 1.45x1.0, 0.50P, 3000-REEL Product overview: CAT874-80ULGT3 from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-CAT874-80ULGT3 can be used for catalog matching and distributor lookup.
Power Supply Controller Power Supply Controller 6-ULLGA (1.45x1)
Switching Controllers Smart Phone Battery Switch Cntlr
IC REG CTRLR PWM ULLGA-6
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1027823-CAT874-80ULGT3 | 760-CAT874-80ULGT3 | CAT874-80ULGT3OSTR-ND | CAT874-80ULGT3 | CAT874-80ULGT3 |
| Product Name | PMIC - PMIC - Power Supply Controllers, Monitors - CAT874-80ULGT3 | Power Management IC | Power Supply Controllers, Monitors | Switching Controllers | Power Supply Controllers, Monitors |
| Package Type | Other; 6-ULLGA (1.45x1) | Other; 6-XFLGA | Other; 6-XFLGA |