onsemi 2.85V 3V 5.5V SOT-23 Voltage Supervisor IC CAT825STDI-GT3

Description
Voltage Supervisor IC, 2.85V-3V Reset, SOT-23-5, 5.5V Max Product overview: CAT825STDI-GT3 from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.85V, 3V, 5.5V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.85V, 3V, 5.5V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-CAT825STDI-GT3 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Voltage Supervisor IC, 2.85V-3V Reset, SOT-23-5, 5.5V Max Product overview: CAT825STDI-GT3 from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.85V, 3V, 5.5V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.85V, 3V, 5.5V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-CAT825STDI-GT3 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.85V 3V 5.5V SOT-23 Voltage Supervisor IC
691-CAT825STDI-GT3
2.85V 3V 5.5V SOT-23 Voltage Supervisor IC 691-CAT825STDI-GT3
Voltage Supervisor IC, 2.85V-3V Reset, SOT-23-5, 5.5V Max Product overview: CAT825STDI-GT3 from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.85V, 3V, 5.5V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.85V, 3V, 5.5V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-CAT825STDI-GT3 can be used for catalog matching and distributor lookup.

Voltage Supervisor IC, 2.85V-3V Reset, SOT-23-5, 5.5V Max Product overview: CAT825STDI-GT3 from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.85V, 3V, 5.5V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.85V, 3V, 5.5V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-CAT825STDI-GT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - CAT825STDI-GT3 - 202247-CAT825STDI-GT3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - CAT825STDI-GT3
202247-CAT825STDI-GT3
PMIC - PMIC - Supervisors - CAT825STDI-GT3 202247-CAT825STDI-GT3
Manufacturer: ON Semiconductor Win Source Part Number: 202247-CAT825STDI-GT 3 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.93V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-5 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 202247-CAT825STDI-GT3
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.93V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TSOT-23-5
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Supervisors - CAT825STDI-GT3-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel TSOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel TSOT-23-5

Buy Now Datasheet
PMIC - Supervisors - CAT825STDI-GT3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
CAT825STDI-GT3
PMIC - Supervisors CAT825STDI-GT3
IC SUPERVISOR 1 CHANNEL TSOT23-5

IC SUPERVISOR 1 CHANNEL TSOT23-5

Supplier's Site Datasheet
Supervisors - CAT825STDI-GT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
CAT825STDI-GT3
Supervisors CAT825STDI-GT3
Supervisor Push-Pull, Totem Pole 1 Channel TSOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel TSOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - CAT825STDI-GT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
CAT825STDI-GT3
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors CAT825STDI-GT3
IC SUPERVISOR 1 CHANNEL TSOT23-5

IC SUPERVISOR 1 CHANNEL TSOT23-5

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-CAT825STDI-GT3 202247-CAT825STDI-GT3 CAT825STDI-GT3-ND CAT825STDI-GT3 CAT825STDI-GT3 CAT825STDI-GT3
Product Name 2.85V 3V 5.5V SOT-23 Voltage Supervisor IC PMIC - PMIC - Supervisors - CAT825STDI-GT3 Supervisors PMIC - Supervisors Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Number of Supplies 1 1; 1 1; 1
Type SOT-23-5 TSOT-23-5 SOT-23; SOT-23-5 Thin, TSOT-23-5 SOT-23; SOT-23-5 Thin, TSOT-23-5 SOT-23-5 Thin, TSOT-23-5
IQ 2 µA
Supply Voltage 1.2 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

BQ2011 NiCd Gas Gauge For High Discharge Rates (>5A), Small Pack Capacities (<2Ah) - BQ2011SN-D118 - Texas Instruments
Specs
Type SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers
 - IP4047CX6/LF,135 - Rochester Electronics
Nexperia B.V.
Specs
Type CSP; WLCSP6
View Details