CAT824 - System Supervisory Voltage Reset with Watchdog and Manual Reset
Supervisor Push-Pull, Totem Pole 1 Channel TSOT-23-5
Supervisor Push-Pull, Totem Pole 1 Channel TSOT-23-5
Voltage Supervisor, Watchdog, 4.5V Reset, SOT-23-5 Product overview: CAT824MTDI-GT3 from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.5V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-CAT824MTDI-GT3 can be used for catalog matching and distributor lookup.
Supervisory Circuits act low act hi/WD
Supervisor Push-Pull, Totem Pole 1 Channel TSOT-23-5
MPU SUPERVISOR, -40 TO 85DEG C; Threshold Voltage:4.38V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Reset Type:Manual, Active-High, Push-Pull / Active-Low, Push-Pull; No. of Pins:5Pins RoHS Compliant: Yes
IC SUPERVISOR 1 CHANNEL TSOT23-5
IC SUPERVISOR 1 CHANNEL TSOT23-5
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | CAT824MTDI-GT3 | CAT824MTDI-GT3OSTR-ND | 691-CAT824MTDI-GT3 | CAT824MTDI-GT3 | CAT824MTDI-GT3 | 06R1421 | CAT824MTDI-GT3 | CAT824MTDI-GT3 |
| Product Name | Supervisors | 4.5V SOT-23 Voltage Supervisor IC | Supervisory Circuits | Supervisors | Mpu Supervisor, -40 To 85Deg C; Threshold Voltage Onsemi | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | |
| Type | TSOT-23. 5 Lead | SOT-23; SOT-23-5 Thin, TSOT-23-5 | SOT-23-5 | SOT-23-5 Thin, TSOT-23-5 | SOT-23; SOT-23-5 Thin, TSOT-23-5 | |||
| Features | Manual Reset | Manual Reset | ||||||
| Output Options | Active Low; Active High; Push-Pull, Totem Pole | Push-Pull, Totem Pole | ||||||
| Threshold | 4.38 volts | 4.38 volts | 4.38 volts | 4.38 volts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |