Voltage Supervisor, 4.75V Reset, 1.2-5.5V, SOT-23-5, 6uA Product overview: CAT824LTDI-GT3 from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.75V, 5.5V, 6uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.75V, 5.5V, 6uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-CAT824LTDI-GT3 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1381739-CAT824LTDI-G
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Type: Simple Reset/Power-On Reset
Package: Bulk
Output: Push-Pull, Totem Pole
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140ms Minimum
Voltage - Threshold: 4.63V
Mounting Type: Surface Mount
Package / Case: SOT-23-5 Thin, TSOT-23-5
Supplier Device Package: TSOT-23-5
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 58 pct.
HTSUS: 8542.39.0001
Mfr: Catalyst Semiconductor
Base Product Number: CAT824
Product Status: Obsolete
ECCN: EAR99
Standard Package: 3,000 pcs
Supervisor Push-Pull, Totem Pole 1 Channel TSOT-23-5
IC SUPERVISOR 1 CHANNEL TSOT23-5
Supervisor Push-Pull, Totem Pole 1 Channel TSOT-23-5
Supervisor Push-Pull, Totem Pole 1 Channel TSOT-23-5
IC SUPERVISOR 1 CHANNEL TSOT23-5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-CAT824LTDI-GT3 | 1381739-CAT824LTDI-GT3 | CAT824LTDI-GT3-ND | CAT824LTDI-GT3 | CAT824LTDI-GT3 | CAT824LTDI-GT3 |
| Product Name | 4.75V 5.5V 6uA SOT-23 Voltage Supervisor IC | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | Integrated Circuits (ICs) - PMIC - Supervisors | Supervisors | PMIC - Supervisors |
| Number of Supplies | 1 | 1; 1 | 1; 1 | |||
| Type | SOT-23-5 | SOT-23; SOT-23-5 Thin, TSOT-23-5 | SOT-23-5 Thin, TSOT-23-5 | SOT-23; SOT-23-5 Thin, TSOT-23-5 | ||
| IQ | 6 µA | |||||
| Supply Voltage | 1.2 to 5.5 volts |