Manufacturer: ON Semiconductor
Win Source Part Number: 1159184-CAT823ZSDI-G
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Supervisor Push-Pull, Totem Pole 1 Channel SC-70-5
Voltage Supervisor, 1.2-5.5V, 2.32V Threshold, Watchdog, SC-88A Product overview: CAT823ZSDI-GT3 from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 2.32V, 88A. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5.5V, 2.32V, 88A, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-CAT823ZSDI-GT3 can be used for catalog matching and distributor lookup.
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +2.32V, PDSO5
Supervisor Push-Pull, Totem Pole 1 Channel SC-88A (SC-70-5)
IC SUPERVISOR 1 CHANNEL SC70-5
IC SUPERVISOR 1 CHANNEL SC70-5
IC SUPERVISOR 1 CHANNEL SC70-5
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1159184-CAT823ZSDI-GT3 | CAT823ZSDI-GT3-ND | 691-CAT823ZSDI-GT3 | CAT823ZSDI-GT3 | CAT823ZSDI-GT3 | CAT823ZSDI-GT3 | CAT823ZSDI-GT3 | 598-CAT823ZSDI-GT3 |
| Product Name | PMIC - PMIC - Supervisors - CAT823ZSDI-GT3 | Supervisors | 5.5V 2.32V 88A Voltage Supervisor IC | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors | IC SUPERVISOR 1 CHANNEL SC70-5 | |
| Output Options | Inverting | Active Low; Push-Pull, Totem Pole | Push-Pull, Totem Pole | |||||
| Features | Manual Reset | |||||||
| Type | TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 | SC | SOP; SSOP; TSSOP; TSSOP5/6 | SOP; SSOP; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 | SSOP; TSSOP; SC-70 | SSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 | SSOP; 5-TSSOP, SC-70-5, SOT-353 | |
| Pins | 5 | 5 | ||||||
| Threshold | 2.32 volts | 2.32 volts | 2.32 volts |