Win Source Part Number: 1192296-CAT823SSDI-G
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Type: Simple Reset/Power-On Reset
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140ms Minimum
Voltage - Threshold: 2.93V
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package: SC-70-5
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): CAT823SSDIGT3;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-CAT823SSDI-GT3-
Base Product Number: CAT823
Product Status: Obsolete
Supervisor Push-Pull, Totem Pole 1 Channel SC-70-5
Voltage Supervisor, 2.85-3V, 5.5V, SC, 1.2V-5.5V, Watchdog Product overview: CAT823SSDI-GT3 from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 5.5V, 1.2V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3V, 5.5V, 1.2V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-CAT823SSDI-GT3 can be used for catalog matching and distributor lookup.
IC SUPERVISOR 1 CHANNEL SC70-5
Supervisor Push-Pull, Totem Pole 1 Channel SC-88A (SC-70-5)
IC SUPERVISOR 1 CHANNEL SC70-5
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1192296-CAT823SSDI-GT3 | CAT823SSDI-GT3-ND | 691-CAT823SSDI-GT3 | CAT823SSDI-GT3 | CAT823SSDI-GT3 | CAT823SSDI-GT3 |
| Product Name | Integrated Circuits (ICs) - PMIC - Supervisors | Supervisors | 3V 5.5V 1.2V Voltage Supervisor IC | PMIC - Supervisors | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Number of Supplies | 1; 1 | 1 | 1; 1 | |||
| Output Options | Inverting; Active Low | Active Low; Push-Pull, Totem Pole | Push-Pull, Totem Pole | |||
| Type | SSOP | TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 | SC | SSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 | SOP; SSOP; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 | SSOP; TSSOP; SC-70 |
| Threshold | 2.93 volts | 2.93 volts | 2.93 volts | 2.93 volts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |