onsemi Supervisors CAT823LSDI-GT3

Description
Supervisor Push-Pull, Totem Pole 1 Channel SC-70-5
Request a Quote
Description
Supervisor Push-Pull, Totem Pole 1 Channel SC-70-5
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CAT823LSDI-GT3 is a system supervisory voltage reset IC designed to monitor and maintain system stability in electronic applications. It features a reset output that remains active until the monitored voltage reaches a specified trip value, followed by a minimum timer delay of 140 ms to ensure power supply stabilization. The device includes a watchdog input that can trigger a reset if the monitored signal fails to change state within a designated timeout period. This IC supports manual reset functionality, allowing for an external push-button or processor signal to initiate a reset. It operates within a voltage range of 1.2V to 5.5V and is suitable for use in microprocessor and microcontroller-based systems, intelligent instruments, control systems, and portable equipment. The CAT823LSDI-GT3 is housed in a compact TSOT-23 5-lead package and is compliant with RoHS standards, making it a suitable choice for environmentally conscious designs. Its operating temperature range is from -40°C to +85°C, ensuring reliability in various conditions.

Datasheet Summary
Powered by GS/AI

The CAT823LSDI-GT3 is a system supervisory voltage reset IC designed to monitor and maintain system stability in electronic applications. It features a reset output that remains active until the monitored voltage reaches a specified trip value, followed by a minimum timer delay of 140 ms to ensure power supply stabilization. The device includes a watchdog input that can trigger a reset if the monitored signal fails to change state within a designated timeout period. This IC supports manual reset functionality, allowing for an external push-button or processor signal to initiate a reset. It operates within a voltage range of 1.2V to 5.5V and is suitable for use in microprocessor and microcontroller-based systems, intelligent instruments, control systems, and portable equipment. The CAT823LSDI-GT3 is housed in a compact TSOT-23 5-lead package and is compliant with RoHS standards, making it a suitable choice for environmentally conscious designs. Its operating temperature range is from -40°C to +85°C, ensuring reliability in various conditions.

Suppliers

Company
Product
Description
Supplier Links
Supervisors - CAT823LSDI-GT3-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SC-70-5

Supervisor Push-Pull, Totem Pole 1 Channel SC-70-5

Buy Now Datasheet
PMIC - Supervisors - CAT823LSDI-GT3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
CAT823LSDI-GT3
PMIC - Supervisors CAT823LSDI-GT3
IC SUPERVISOR 1 CHANNEL SC70-5

IC SUPERVISOR 1 CHANNEL SC70-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - CAT823LSDI-GT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
CAT823LSDI-GT3
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors CAT823LSDI-GT3
IC SUPERVISOR 1 CHANNEL SC70-5

IC SUPERVISOR 1 CHANNEL SC70-5

Supplier's Site
Supervisors - CAT823LSDI-GT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
CAT823LSDI-GT3
Supervisors CAT823LSDI-GT3
Supervisor Push-Pull, Totem Pole 1 Channel SC-88A (SC-70-5)

Supervisor Push-Pull, Totem Pole 1 Channel SC-88A (SC-70-5)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number CAT823LSDI-GT3-ND CAT823LSDI-GT3 CAT823LSDI-GT3 CAT823LSDI-GT3
Product Name Supervisors PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors
Features Manual Reset
Output Options Active Low; Push-Pull, Totem Pole Push-Pull, Totem Pole
Type TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 SSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 SSOP; TSSOP; SC-70 SOP; SSOP; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353
Pins 5
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1810-10ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Supervisors - 1901306 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active Low, Push Pull
View Details
Voltage Reference - TL431ACDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details