onsemi PMIC - PMIC - Supervisors - CAT812ZTBIGT3 CAT812ZTBIGT3

Description
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051258-CAT812ZTBIGT 3 Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Number of Elements: 1 Power Dissipation: 320 mW Reset: Active High Number of Pins: 4 Number of Voltages Monitored: 1 Reset Timeout: 140 ms Watchdog Timer: No Categories: PMIC - Supervisors Case / Package: SOT-143 Operating Supply Current: 6 µA Alternative Parts (Cross-Reference): CAT812ZTBIGT3CAT812Z TBI-GT3; Halogen Free: Halogen Free Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 320 mW Max Supply Voltage: 5.5 V Min Supply Voltage: 1.2 V Threshold Voltage: 2.32 V Max Reset Threshold Voltage: 2.35 V Min Reset Threshold Voltage: 2.28 V Overvoltage Threshold: 2.35 V Undervoltage Threshold: 2.28 V
Request a Quote
Description
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051258-CAT812ZTBIGT 3 Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Number of Elements: 1 Power Dissipation: 320 mW Reset: Active High Number of Pins: 4 Number of Voltages Monitored: 1 Reset Timeout: 140 ms Watchdog Timer: No Categories: PMIC - Supervisors Case / Package: SOT-143 Operating Supply Current: 6 µA Alternative Parts (Cross-Reference): CAT812ZTBIGT3CAT812Z TBI-GT3; Halogen Free: Halogen Free Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 320 mW Max Supply Voltage: 5.5 V Min Supply Voltage: 1.2 V Threshold Voltage: 2.32 V Max Reset Threshold Voltage: 2.35 V Min Reset Threshold Voltage: 2.28 V Overvoltage Threshold: 2.35 V Undervoltage Threshold: 2.28 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - CAT812ZTBIGT3 - 1051258-CAT812ZTBIGT3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - CAT812ZTBIGT3
1051258-CAT812ZTBIGT3
PMIC - PMIC - Supervisors - CAT812ZTBIGT3 1051258-CAT812ZTBIGT3
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051258-CAT812ZTBIGT 3 Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Number of Elements: 1 Power Dissipation: 320 mW Reset: Active High Number of Pins: 4 Number of Voltages Monitored: 1 Reset Timeout: 140 ms Watchdog Timer: No Categories: PMIC - Supervisors Case / Package: SOT-143 Operating Supply Current: 6 µA Alternative Parts (Cross-Reference): CAT812ZTBIGT3CAT812Z TBI-GT3; Halogen Free: Halogen Free Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 320 mW Max Supply Voltage: 5.5 V Min Supply Voltage: 1.2 V Threshold Voltage: 2.32 V Max Reset Threshold Voltage: 2.35 V Min Reset Threshold Voltage: 2.28 V Overvoltage Threshold: 2.35 V Undervoltage Threshold: 2.28 V

Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1051258-CAT812ZTBIGT3
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Number of Elements: 1
Power Dissipation: 320 mW
Reset: Active High
Number of Pins: 4
Number of Voltages Monitored: 1
Reset Timeout: 140 ms
Watchdog Timer: No
Categories: PMIC - Supervisors
Case / Package: SOT-143
Operating Supply Current: 6 µA
Alternative Parts (Cross-Reference): CAT812ZTBIGT3CAT812ZTBI-GT3;
Halogen Free: Halogen Free
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Power Dissipation: 320 mW
Max Supply Voltage: 5.5 V
Min Supply Voltage: 1.2 V
Threshold Voltage: 2.32 V
Max Reset Threshold Voltage: 2.35 V
Min Reset Threshold Voltage: 2.28 V
Overvoltage Threshold: 2.35 V
Undervoltage Threshold: 2.28 V

Buy Now
Singapore, Singapore
Voltage Supervisor IC
691-CAT812ZTBIGT3
Voltage Supervisor IC 691-CAT812ZTBIGT3
Voltage Supervisor, 4-Pin, Push-Pull, Active High, with Manual Reset Product overview: CAT812ZTBIGT3 from ON Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-CAT812ZTBIGT3 can be used for catalog matching and distributor lookup.

Voltage Supervisor, 4-Pin, Push-Pull, Active High, with Manual Reset Product overview: CAT812ZTBIGT3 from ON Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-CAT812ZTBIGT3 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1051258-CAT812ZTBIGT3 691-CAT812ZTBIGT3
Product Name PMIC - PMIC - Supervisors - CAT812ZTBIGT3 Voltage Supervisor IC
Number of Supplies 1; 1 1
Features Watchdog Timer
Output Options Inverting; Active High
Type SOT-143 SOT-143
Pins 4 4
Unlock Full Specs
to access all available technical data

Similar Products