Supervisor Push-Pull, Totem Pole 1 Channel SOT-143-4
Power Management IC, 1-Ch Reset, SOT-143, 3.08V Threshold Product overview: CAT812TTBI-T3 from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.08V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.08V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-CAT812TTBI-T3 can be used for catalog matching and distributor lookup.
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +3.08V, PDSO4
Manufacturer: ON Semiconductor
Win Source Part Number: 771211-CAT812TTBI-T3
Packaging: Reel package
Type: Simple Reset/Power-On Reset
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: TO-253-4, TO-253AA
Mounting: SMD
Output: Push-Pull, Totem Pole
Reset: Active High
Part Status: Obsolete(EOL)
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 3.08V
Family Name: CAT812
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOT-143
Alternative Parts (Cross-Reference): TCM812TERCTR; MAX6803US31D1+; TCM812SERCTRG; MIC812SU;
Introduction Date: August 18, 2003
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
IC SUPERVISOR 1 CHANNEL SOT143
IC SUPERVISOR 1 CHANNEL SOT143
Supervisor Push-Pull, Totem Pole 1 Channel SOT-143-4
Supervisor Push-Pull, Totem Pole 1 Channel SOT-143-4
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | CAT812TTBI-T3TR-ND | 691-CAT812TTBI-T3 | CAT812TTBI-T3 | 771211-CAT812TTBI-T3 | CAT812TTBI-T3 | CAT812TTBI-T3 | CAT812TTBI-T3 |
| Product Name | Supervisors | 3.08V Voltage Supervisor IC | PMIC - PMIC - Supervisors - CAT812TTBI-T3 | PMIC - Supervisors | Integrated Circuits (ICs) - PMIC - Supervisors | Supervisors | |
| Features | Manual Reset | ||||||
| Output Options | Active High; Push-Pull, Totem Pole | Inverting; Active High | Push-Pull, Totem Pole | ||||
| Type | TO-253-4, TO-253AA | SOT-143 | CP4 | TO-253-4, TO-253AA | TO-253-4, TO-253AA | ||
| Threshold | 3.08 volts | 3.08 volts | 3.08 volts | 3.08 volts |