onsemi 2.93V Voltage Supervisor IC CAT812STBI-GT3

Description
Voltage Supervisor, 2.93V, SOT-143, Push-Pull, Active High Reset Product overview: CAT812STBI-GT3 from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.93V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.93V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-CAT812STBI-GT3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Voltage Supervisor, 2.93V, SOT-143, Push-Pull, Active High Reset Product overview: CAT812STBI-GT3 from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.93V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.93V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-CAT812STBI-GT3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.93V Voltage Supervisor IC
691-CAT812STBI-GT3
2.93V Voltage Supervisor IC 691-CAT812STBI-GT3
Voltage Supervisor, 2.93V, SOT-143, Push-Pull, Active High Reset Product overview: CAT812STBI-GT3 from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.93V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.93V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-CAT812STBI-GT3 can be used for catalog matching and distributor lookup.

Voltage Supervisor, 2.93V, SOT-143, Push-Pull, Active High Reset Product overview: CAT812STBI-GT3 from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.93V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.93V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-CAT812STBI-GT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - CAT812STBI-GT3-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SOT-143-4

Supervisor Push-Pull, Totem Pole 1 Channel SOT-143-4

Buy Now Datasheet
 - CAT812STBI-GT3 - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +2.93V, PDSO4

Voltage Supervisor/Reset IC, Fixed, 1 Channel, +2.93V, PDSO4

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - CAT812STBI-GT3 - 202243-CAT812STBI-GT3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - CAT812STBI-GT3
202243-CAT812STBI-GT3
PMIC - PMIC - Supervisors - CAT812STBI-GT3 202243-CAT812STBI-GT3
Manufacturer: ON Semiconductor Win Source Part Number: 202243-CAT812STBI-GT 3 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active High Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.93V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-143 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 202243-CAT812STBI-GT3
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.93V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-143
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Supervisors - CAT812STBI-GT3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
CAT812STBI-GT3
PMIC - Supervisors CAT812STBI-GT3
IC SUPERVISOR 1 CHANNEL SOT143

IC SUPERVISOR 1 CHANNEL SOT143

Supplier's Site Datasheet
Supervisors - CAT812STBI-GT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
CAT812STBI-GT3
Supervisors CAT812STBI-GT3
Supervisor Push-Pull, Totem Pole 1 Channel SOT-143-4

Supervisor Push-Pull, Totem Pole 1 Channel SOT-143-4

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - CAT812STBI-GT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
CAT812STBI-GT3
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors CAT812STBI-GT3
IC SUPERVISOR 1 CHANNEL SOT143

IC SUPERVISOR 1 CHANNEL SOT143

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-CAT812STBI-GT3 CAT812STBI-GT3-ND CAT812STBI-GT3 202243-CAT812STBI-GT3 CAT812STBI-GT3 CAT812STBI-GT3 CAT812STBI-GT3
Product Name 2.93V Voltage Supervisor IC Supervisors PMIC - PMIC - Supervisors - CAT812STBI-GT3 PMIC - Supervisors Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Number of Supplies 1 1; 1 1; 1
Type SOT-143 TO-253-4, TO-253AA TO-253 SOT-143 TO-253-4, TO-253AA TO-253-4, TO-253AA
IQ 6 µA
Supply Voltage 1.2 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1897859 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Active Low; Active High; Push Pull, Active High, Active Low
View Details