The CAT811RTBI-GT3 is a microprocessor supervisory circuit designed to monitor power supplies, offering a manual reset input. It serves as a direct replacement for the MAX811 in applications that require operation over an industrial temperature range of -40°C to +85°C. The device generates a reset signal when the power supply voltage falls below a preset threshold and maintains this signal for at least 140 ms after the voltage rises above the threshold. The CAT811 supports various standard threshold levels for +5.0 V, +3.3 V, +3.0 V, and +2.5 V systems, with the ability to customize reset threshold values due to its underlying floating gate technology. It features a RESET output that is active LOW and is capable of maintaining correct output states at VCC levels as low as 1.0 V. The device has a low power supply current of 6 µA and is available in a compact 4-pin SOT-143 package, compliant with RoHS standards. Applications for the CAT811 include computers, servers, laptops, wireless communications, embedded control systems, and various consumer electronics.
Manufacturer: ON Semiconductor
Win Source Part Number: 012664-CAT811RTBI-GT
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.63V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-143
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Voltage Supervisor, 1.2-5.5V, 2.59-2.66V, SOT-143, Active Low Reset Product overview: CAT811RTBI-GT3 from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 2.66V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5.5V, 2.66V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-CAT811RTBI-GT3 can be used for catalog matching and distributor lookup.
Supervisor Push-Pull, Totem Pole 1 Channel SOT-143-4
IC SUPERVISOR 1 CHANNEL SOT143
Supervisor Push-Pull, Totem Pole 1 Channel SOT-143-4
IC SUPERVISOR 1 CHANNEL SOT143
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 012664-CAT811RTBI-GT3 | 691-CAT811RTBI-GT3 | CAT811RTBI-GT3OSTR-ND | CAT811RTBI-GT3 | CAT811RTBI-GT3 | CAT811RTBI-GT3 |
| Product Name | PMIC - PMIC - Supervisors - CAT811RTBI-GT3 | 5.5V 2.66V Voltage Supervisor IC | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | PMIC - Supervisors |
| Number of Supplies | 1; 1 | 1 | 1; 1 | |||
| Output Options | Inverting; Active Low | Active Low; Push-Pull, Totem Pole | Push-Pull, Totem Pole | |||
| Type | SOT-143 | SOT-143 | TO-253-4, TO-253AA | TO-253-4, TO-253AA | TO-253-4, TO-253AA | |
| Threshold | 2.63 volts | 2.63 volts | 2.63 volts | 2.63 volts |