onsemi Supervisors CAT811LTBI-T3

Description
IC SUPERVISOR MPU 4.63V SOT143-4
Request a Quote Datasheet
Description
IC SUPERVISOR MPU 4.63V SOT143-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supervisors - CAT811LTBI-T3TR-ND - DigiKey
Thief River Falls, MN, United States
IC SUPERVISOR MPU 4.63V SOT143-4

IC SUPERVISOR MPU 4.63V SOT143-4

Buy Now Datasheet
Singapore, Singapore
4.56V 4.7V Voltage Supervisor IC
691-CAT811LTBI-T3
4.56V 4.7V Voltage Supervisor IC 691-CAT811LTBI-T3
Power Management IC, 1-Ch Reset, SOT-143, 4.56V-4.7V Threshold Product overview: CAT811LTBI-T3 from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.56V, 4.7V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.56V, 4.7V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-CAT811LTBI-T3 can be used for catalog matching and distributor lookup.

Power Management IC, 1-Ch Reset, SOT-143, 4.56V-4.7V Threshold Product overview: CAT811LTBI-T3 from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.56V, 4.7V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.56V, 4.7V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-CAT811LTBI-T3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - CAT811LTBI-T3 - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +4.63V, PDSO4

Voltage Supervisor/Reset IC, Fixed, 1 Channel, +4.63V, PDSO4

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - CAT811LTBI-T3 - 771209-CAT811LTBI-T3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - CAT811LTBI-T3
771209-CAT811LTBI-T3
PMIC - PMIC - Supervisors - CAT811LTBI-T3 771209-CAT811LTBI-T3
Manufacturer: ON Semiconductor Win Source Part Number: 771209-CAT811LTBI-T3 Type: Simple Reset/Power-On Reset Operating Temperature Range: -40°C ~ 85°C (TA) Package: TO-253-4, TO-253AA Mounting: SMD Output: Push-Pull, Totem Pole Reset: Active Low Part Status: Obsolete(EOL) Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 4.63V Family Name: CAT811 Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-143 Alternative Parts (Cross-Reference): MAX6804US45D3; MAX6804US45D3+; ADM811LART-REEL; ADM811LART-REEL7; Introduction Date: August 18, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 771209-CAT811LTBI-T3
Type: Simple Reset/Power-On Reset
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: TO-253-4, TO-253AA
Mounting: SMD
Output: Push-Pull, Totem Pole
Reset: Active Low
Part Status: Obsolete(EOL)
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 4.63V
Family Name: CAT811
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOT-143
Alternative Parts (Cross-Reference): MAX6804US45D3; MAX6804US45D3+; ADM811LART-REEL; ADM811LART-REEL7;
Introduction Date: August 18, 2003
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Supervisors - CAT811LTBI-T3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Supervisors
CAT811LTBI-T3
Integrated Circuits (ICs) - PMIC - Supervisors CAT811LTBI-T3
IC SUPERVISOR 1 CHANNEL SOT143

IC SUPERVISOR 1 CHANNEL SOT143

Supplier's Site
PMIC - Supervisors - CAT811LTBI-T3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
CAT811LTBI-T3
PMIC - Supervisors CAT811LTBI-T3
IC SUPERVISOR MPU 4.63V SOT143-4

IC SUPERVISOR MPU 4.63V SOT143-4

Supplier's Site Datasheet
Supervisors - CAT811LTBI-T3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
CAT811LTBI-T3
Supervisors CAT811LTBI-T3
Supervisor Push-Pull, Totem Pole 1 Channel SOT-143-4

Supervisor Push-Pull, Totem Pole 1 Channel SOT-143-4

Buy Now Datasheet
Supervisors - CAT811LTBI-T3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
CAT811LTBI-T3
Supervisors CAT811LTBI-T3
Supervisor Push-Pull, Totem Pole 1 Channel SOT-143-4

Supervisor Push-Pull, Totem Pole 1 Channel SOT-143-4

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number CAT811LTBI-T3TR-ND 691-CAT811LTBI-T3 CAT811LTBI-T3 771209-CAT811LTBI-T3 CAT811LTBI-T3 CAT811LTBI-T3 CAT811LTBI-T3
Product Name Supervisors 4.56V 4.7V Voltage Supervisor IC PMIC - PMIC - Supervisors - CAT811LTBI-T3 Integrated Circuits (ICs) - PMIC - Supervisors PMIC - Supervisors Supervisors
Features Manual Reset
Output Options Active Low; Push-Pull, Totem Pole Inverting; Active Low Push-Pull, Totem Pole
Type TO-253-4, TO-253AA SOT-143 TO-253 TO-253-4, TO-253AA TO-253-4, TO-253AA
Threshold 4.63 volts 4.63 volts 4.63 volts 4.63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1916865 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active High; Active Low, Active High
View Details
PMIC - PMIC - Battery Management - BQ2011KSN-D121 - 1153999-BQ2011KSN-D121 - Win Source Electronics
Specs
Output Options Inverting
View Details
3 suppliers
Voltage Reference - TL431BQDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1818-5AKS-REEL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SC-70; SC-70, SOT-323
View Details