onsemi 4.63V Voltage Supervisor IC CAT811LEUS-T

Description
Voltage Supervisors 4.63V Push-Pull Low Product overview: CAT811LEUS-T from ON Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.63V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.63V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-CAT811LEUS-T can be used for catalog matching and distributor lookup.
Request a Quote
Description
Voltage Supervisors 4.63V Push-Pull Low Product overview: CAT811LEUS-T from ON Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.63V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.63V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-CAT811LEUS-T can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4.63V Voltage Supervisor IC
691-CAT811LEUS-T
4.63V Voltage Supervisor IC 691-CAT811LEUS-T
Voltage Supervisors 4.63V Push-Pull Low Product overview: CAT811LEUS-T from ON Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.63V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.63V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-CAT811LEUS-T can be used for catalog matching and distributor lookup.

Voltage Supervisors 4.63V Push-Pull Low Product overview: CAT811LEUS-T from ON Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.63V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.63V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-CAT811LEUS-T can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Supervisors - CAT811LEUS-T - 1051255-CAT811LEUS-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - CAT811LEUS-T
1051255-CAT811LEUS-T
PMIC - PMIC - Supervisors - CAT811LEUS-T 1051255-CAT811LEUS-T
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051255-CAT811LEUS-T Mounting: SMD (SMT) Number of Elements: 1 Power Dissipation: 320 mW Number of Pins: 4 Number of Voltages Monitored: 1 Watchdog Timer: No Categories: PMIC - Supervisors Case / Package: SOT-143-4 Operating Supply Current: 8 µA Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 320 mW Max Supply Voltage: 5.5 V Min Supply Voltage: 1.2 V Max Reset Threshold Voltage: 4.7 V Min Reset Threshold Voltage: 4.56 V Overvoltage Threshold: 4.7 V Undervoltage Threshold: 4.56 V

Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1051255-CAT811LEUS-T
Mounting: SMD (SMT)
Number of Elements: 1
Power Dissipation: 320 mW
Number of Pins: 4
Number of Voltages Monitored: 1
Watchdog Timer: No
Categories: PMIC - Supervisors
Case / Package: SOT-143-4
Operating Supply Current: 8 µA
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Power Dissipation: 320 mW
Max Supply Voltage: 5.5 V
Min Supply Voltage: 1.2 V
Max Reset Threshold Voltage: 4.7 V
Min Reset Threshold Voltage: 4.56 V
Overvoltage Threshold: 4.7 V
Undervoltage Threshold: 4.56 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-CAT811LEUS-T 1051255-CAT811LEUS-T
Product Name 4.63V Voltage Supervisor IC PMIC - PMIC - Supervisors - CAT811LEUS-T
Number of Supplies 1 1; 1
Type SOT-143-4 SOT-143-4
Pins 4 4
IQ 8 µA 8 µA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1906547P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
PMIC - PMIC - Battery Management - ACT2801QL-T1026 - 1011905-ACT2801QL-T1026 - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Supervisors - ADM1068ASTZ - Lingto Electronic Limited
Specs
Number of Supplies 8
Output Options Programmable
Type QFP; 32-LQFP
View Details