onsemi PMIC - PMIC - Supervisors - CAT811JEUS-T CAT811JEUS-T

Description
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051254-CAT811JEUS-T Mounting: SMD (SMT) Number of Pins: 4 Number of Voltages Monitored: 1 Watchdog Timer: No Categories: PMIC - Supervisors Case / Package: SOT-143-4 Operating Supply Current: 8 µA Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 320 mW Max Supply Voltage: 5.5 V Min Supply Voltage: 1.2 V Overvoltage Threshold: 4.06 V Undervoltage Threshold: 3.93 V
Request a Quote
Description
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051254-CAT811JEUS-T Mounting: SMD (SMT) Number of Pins: 4 Number of Voltages Monitored: 1 Watchdog Timer: No Categories: PMIC - Supervisors Case / Package: SOT-143-4 Operating Supply Current: 8 µA Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 320 mW Max Supply Voltage: 5.5 V Min Supply Voltage: 1.2 V Overvoltage Threshold: 4.06 V Undervoltage Threshold: 3.93 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - CAT811JEUS-T - 1051254-CAT811JEUS-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - CAT811JEUS-T
1051254-CAT811JEUS-T
PMIC - PMIC - Supervisors - CAT811JEUS-T 1051254-CAT811JEUS-T
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051254-CAT811JEUS-T Mounting: SMD (SMT) Number of Pins: 4 Number of Voltages Monitored: 1 Watchdog Timer: No Categories: PMIC - Supervisors Case / Package: SOT-143-4 Operating Supply Current: 8 µA Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 320 mW Max Supply Voltage: 5.5 V Min Supply Voltage: 1.2 V Overvoltage Threshold: 4.06 V Undervoltage Threshold: 3.93 V

Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1051254-CAT811JEUS-T
Mounting: SMD (SMT)
Number of Pins: 4
Number of Voltages Monitored: 1
Watchdog Timer: No
Categories: PMIC - Supervisors
Case / Package: SOT-143-4
Operating Supply Current: 8 µA
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Power Dissipation: 320 mW
Max Supply Voltage: 5.5 V
Min Supply Voltage: 1.2 V
Overvoltage Threshold: 4.06 V
Undervoltage Threshold: 3.93 V

Buy Now
Singapore, Singapore
4V Voltage Supervisor IC
691-CAT811JEUS-T
4V Voltage Supervisor IC 691-CAT811JEUS-T
Voltage Supervisors 4V Push-Pull Low Product overview: CAT811JEUS-T from ON Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-CAT811JEUS-T can be used for catalog matching and distributor lookup.

Voltage Supervisors 4V Push-Pull Low Product overview: CAT811JEUS-T from ON Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-CAT811JEUS-T can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1051254-CAT811JEUS-T 691-CAT811JEUS-T
Product Name PMIC - PMIC - Supervisors - CAT811JEUS-T 4V Voltage Supervisor IC
Number of Supplies 1; 1 1
Features Watchdog Timer
Output Options Inverting
Type SOT-143-4 SOT-143-4
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL431LIAIDQNR - Quarktwin Technology Ltd.
Specs
Type 4-XDFN Exposed Pad
IQ 15000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - TL431ACDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Voltage References - 6977754 - RS Components, Ltd.
Specs
Type SOIC; Soic
Pins 8
View Details