onsemi 5.5V 2.93V SOT-23 Voltage Supervisor IC CAT810STBI-T3

Description
1-Ch Power Mgmt IC, SOT-23-3, 1.2-5.5V, 2.93V Threshold Product overview: CAT810STBI-T3 from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 2.93V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5.5V, 2.93V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-CAT810STBI-T3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1-Ch Power Mgmt IC, SOT-23-3, 1.2-5.5V, 2.93V Threshold Product overview: CAT810STBI-T3 from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 2.93V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5.5V, 2.93V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-CAT810STBI-T3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.5V 2.93V SOT-23 Voltage Supervisor IC
691-CAT810STBI-T3
5.5V 2.93V SOT-23 Voltage Supervisor IC 691-CAT810STBI-T3
1-Ch Power Mgmt IC, SOT-23-3, 1.2-5.5V, 2.93V Threshold Product overview: CAT810STBI-T3 from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 2.93V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5.5V, 2.93V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-CAT810STBI-T3 can be used for catalog matching and distributor lookup.

1-Ch Power Mgmt IC, SOT-23-3, 1.2-5.5V, 2.93V Threshold Product overview: CAT810STBI-T3 from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 2.93V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5.5V, 2.93V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-CAT810STBI-T3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - CAT810STBI-T3 - 1027803-CAT810STBI-T3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - CAT810STBI-T3
1027803-CAT810STBI-T3
PMIC - PMIC - Supervisors - CAT810STBI-T3 1027803-CAT810STBI-T3
Manufacturer: ON Semiconductor Win Source Part Number: 1027803-CAT810STBI-T 3 Packaging: Cut Reel Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active High Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.93V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1027803-CAT810STBI-T3
Packaging: Cut Reel
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.93V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - CAT810STBI-T3 - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +2.93V, PDSO3

Voltage Supervisor/Reset IC, Fixed, 1 Channel, +2.93V, PDSO3

Supplier's Site Datasheet
Supervisors - CAT810STBI-T3TR-ND - DigiKey
Thief River Falls, MN, United States
IC SUPERVISOR MPU PP 2.93V SOT23

IC SUPERVISOR MPU PP 2.93V SOT23

Buy Now Datasheet
Supervisors - CAT810STBI-T3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
CAT810STBI-T3
Supervisors CAT810STBI-T3
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
Supervisors - CAT810STBI-T3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
CAT810STBI-T3
Supervisors CAT810STBI-T3
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Supervisors - CAT810STBI-T3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Supervisors
CAT810STBI-T3
Integrated Circuits (ICs) - PMIC - Supervisors CAT810STBI-T3
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site
PMIC - Supervisors - CAT810STBI-T3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
CAT810STBI-T3
PMIC - Supervisors CAT810STBI-T3
IC SUPERVISOR MPU PP 2.93V SOT23

IC SUPERVISOR MPU PP 2.93V SOT23

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-CAT810STBI-T3 1027803-CAT810STBI-T3 CAT810STBI-T3 CAT810STBI-T3TR-ND CAT810STBI-T3 CAT810STBI-T3 CAT810STBI-T3
Product Name 5.5V 2.93V SOT-23 Voltage Supervisor IC PMIC - PMIC - Supervisors - CAT810STBI-T3 Supervisors Supervisors Integrated Circuits (ICs) - PMIC - Supervisors PMIC - Supervisors
Number of Supplies 1 1; 1 1; 1
Type SOT-23-3 SOT-23-3 SOT-23-3 SOT-23; TO-236-3, SC-59, SOT-23-3 TO-236-3, SC-59, SOT-23-3 SOT-23; TO-236-3, SC-59, SOT-23-3
IQ 6 µA
Supply Voltage 1.2 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM13305-33ARZ - Lingto Electronic Limited
Specs
Number of Supplies 2; 2
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - TLVH431NAQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Supervisors - 1922401 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Active Low; Active High; Active Low, Active High, Push Pull
View Details