onsemi PMIC - PMIC - Supervisors - CAT810REXR-T CAT810REXR-T

Description
Manufacturer: Catalyst Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051249-CAT810REXR-T Number of Pins: 3 Number of Voltages Monitored: 1 Watchdog Timer: No Categories: PMIC - Supervisors Operating Supply Current: 6 µA Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage RoHS: Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 175 mW Max Supply Voltage: 5.5 V Min Supply Voltage: 1.2 V Max Operating Temperature: 85 °C Overvoltage Threshold: 2.66 V Undervoltage Threshold: 2.59 V
Request a Quote
Description
Manufacturer: Catalyst Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051249-CAT810REXR-T Number of Pins: 3 Number of Voltages Monitored: 1 Watchdog Timer: No Categories: PMIC - Supervisors Operating Supply Current: 6 µA Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage RoHS: Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 175 mW Max Supply Voltage: 5.5 V Min Supply Voltage: 1.2 V Max Operating Temperature: 85 °C Overvoltage Threshold: 2.66 V Undervoltage Threshold: 2.59 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - CAT810REXR-T - 1051249-CAT810REXR-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - CAT810REXR-T
1051249-CAT810REXR-T
PMIC - PMIC - Supervisors - CAT810REXR-T 1051249-CAT810REXR-T
Manufacturer: Catalyst Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051249-CAT810REXR-T Number of Pins: 3 Number of Voltages Monitored: 1 Watchdog Timer: No Categories: PMIC - Supervisors Operating Supply Current: 6 µA Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage RoHS: Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 175 mW Max Supply Voltage: 5.5 V Min Supply Voltage: 1.2 V Max Operating Temperature: 85 °C Overvoltage Threshold: 2.66 V Undervoltage Threshold: 2.59 V

Manufacturer: Catalyst Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1051249-CAT810REXR-T
Number of Pins: 3
Number of Voltages Monitored: 1
Watchdog Timer: No
Categories: PMIC - Supervisors
Operating Supply Current: 6 µA
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Power Dissipation: 175 mW
Max Supply Voltage: 5.5 V
Min Supply Voltage: 1.2 V
Max Operating Temperature: 85 °C
Overvoltage Threshold: 2.66 V
Undervoltage Threshold: 2.59 V

Buy Now
Singapore, Singapore
2.63V Voltage Supervisor IC
691-CAT810REXR-T
2.63V Voltage Supervisor IC 691-CAT810REXR-T
Voltage Supervisors 2.63V Push-Pull High Product overview: CAT810REXR-T from Catalyst Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.63V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.63V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-CAT810REXR-T can be used for catalog matching and distributor lookup.

Voltage Supervisors 2.63V Push-Pull High Product overview: CAT810REXR-T from Catalyst Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.63V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.63V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-CAT810REXR-T can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1051249-CAT810REXR-T 691-CAT810REXR-T
Product Name PMIC - PMIC - Supervisors - CAT810REXR-T 2.63V Voltage Supervisor IC
Number of Supplies 1; 1 1
Features Watchdog Timer
Output Options Inverting
Pins 3 3
Unlock Full Specs
to access all available technical data

Similar Products