The CAT809SSDI-T3 is a power supply supervisor from Quarktwin Technology Ltd. designed to monitor voltage levels in digital systems. It features a push-pull active LOW reset output, ensuring that a reset signal is generated when the power supply voltage falls below a specified threshold and remains asserted for at least 140 ms after the voltage recovers. This device is a direct replacement for the MAX809 and operates effectively within an industrial temperature range of -40°C to +85°C. The CAT809 supports various standard voltage thresholds, including +5.0 V, +3.3 V, +3.0 V, and +2.5 V, making it versatile for different applications. It has a low power supply current of 6 µA and is available in compact SOT-23 and SC-70 packages. The device is also Pb-free and RoHS compliant, ensuring it meets environmental standards. Applications include computers, servers, laptops, and embedded control systems, making it suitable for a wide range of electronic projects.
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +2.93V, PDSO3
IC SUPERVISOR MPU PP 2.93V SC70-
Supervisor Push-Pull, Totem Pole 1 Channel SC-70-3
Supervisor Push-Pull, Totem Pole 1 Channel SC-70-3
IC SUPERVISOR MPU PP 2.93V SC70
IC SUPERVISOR MPU PP 2.93V SC70-
| Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | CAT809SSDI-T3 | CAT809SSDI-T3TR-ND | CAT809SSDI-T3 | CAT809SSDI-T3 | CAT809SSDI-T3 |
| Product Name | Supervisors | Supervisors | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | |
| Type | SOT-323-3 | SC-70; SC-70, SOT-323 | SC-70; SC-70, SOT-323 | SC-70; SC-70, SOT-323 | SC-70 |
| Features | Manual Reset | ||||
| Output Options | Active Low; Push-Pull, Totem Pole | Push-Pull, Totem Pole |