Voltage Supervisor/Reset IC, Fixed, 1 Channel, +2.93V, PDSO3
Manufacturer: ON Semiconductor
Win Source Part Number: 202232-CAT809SSDI-GT
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.93V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SC-70-3
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Supervisor Push-Pull, Totem Pole 1 Channel SC-70-3
Voltage Supervisor IC, 1.2V-5.5V, 2.93V Reset, SC-70, Active Low Product overview: CAT809SSDI-GT3 from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 5.5V, 2.93V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.2V, 5.5V, 2.93V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-CAT809SSDI-GT3 can be used for catalog matching and distributor lookup.
IC SUPERVISOR 1 CHANNEL SC70-3
IC SUPERVISOR 1 CHANNEL SC70-3
IC SUPERVISOR 1 CHANNEL SC70-3
Supervisor Push-Pull, Totem Pole 1 Channel SC-70-3
| Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | CAT809SSDI-GT3 | 202232-CAT809SSDI-GT3 | CAT809SSDI-GT3-ND | 691-CAT809SSDI-GT3 | CAT809SSDI-GT3 | CAT809SSDI-GT3 | 598-CAT809SSDI-GT3 | CAT809SSDI-GT3 |
| Product Name | PMIC - PMIC - Supervisors - CAT809SSDI-GT3 | Supervisors | 1.2V 5.5V 2.93V Voltage Supervisor IC | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors | IC SUPERVISOR 1 CHANNEL SC70-3 | Supervisors | |
| Type | SOT-323-3 | SC-70-3 | SC-70; SC-70, SOT-323 | SC | SC-70 | SC-70; SC-70, SOT-323 | SC-70, SOT-323 | SC-70; SC-70, SOT-323 |
| Number of Supplies | 1; 1 | 1 | 1; 1 | 1; 1 | ||||
| Output Options | Inverting; Active Low | Active Low; Push-Pull, Totem Pole | Push-Pull, Totem Pole | |||||
| Threshold | 2.93 volts | 2.93 volts | 2.93 volts | 2.93 volts | 2.93 volts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |