onsemi PMIC - PMIC - Supervisors - CAT809MTBI-GT3 CAT809MTBI-GT3

Description
Manufacturer: ON Semiconductor Win Source Part Number: 012659-CAT809MTBI-GT 3 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 4.38V Family Name: CAT809 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Alternative Parts (Cross-Reference): MAX6346-44D; ADM809MART-REEL; MAX6326UR45-T; MAX6326UR45; Introduction Date: August 18, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 012659-CAT809MTBI-GT 3 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 4.38V Family Name: CAT809 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Alternative Parts (Cross-Reference): MAX6346-44D; ADM809MART-REEL; MAX6326UR45-T; MAX6326UR45; Introduction Date: August 18, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - CAT809MTBI-GT3 - 012659-CAT809MTBI-GT3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - CAT809MTBI-GT3
012659-CAT809MTBI-GT3
PMIC - PMIC - Supervisors - CAT809MTBI-GT3 012659-CAT809MTBI-GT3
Manufacturer: ON Semiconductor Win Source Part Number: 012659-CAT809MTBI-GT 3 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 4.38V Family Name: CAT809 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Alternative Parts (Cross-Reference): MAX6346-44D; ADM809MART-REEL; MAX6326UR45-T; MAX6326UR45; Introduction Date: August 18, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 012659-CAT809MTBI-GT3
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 4.38V
Family Name: CAT809
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Alternative Parts (Cross-Reference): MAX6346-44D; ADM809MART-REEL; MAX6326UR45-T; MAX6326UR45;
Introduction Date: August 18, 2003
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
4.38V 5.5V SOT-23 Voltage Supervisor IC
691-CAT809MTBI-GT3
4.38V 5.5V SOT-23 Voltage Supervisor IC 691-CAT809MTBI-GT3
Voltage Supervisor IC, 4.38V Reset, Active Low, SOT-23, 5.5V Max Product overview: CAT809MTBI-GT3 from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.38V, 5.5V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.38V, 5.5V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-CAT809MTBI-GT3 can be used for catalog matching and distributor lookup.

Voltage Supervisor IC, 4.38V Reset, Active Low, SOT-23, 5.5V Max Product overview: CAT809MTBI-GT3 from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.38V, 5.5V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.38V, 5.5V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-CAT809MTBI-GT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - CAT809MTBI-GT3OSTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
Mpu Supervisor, -40 To 85Deg C; Threshold Voltage Onsemi - 06R1344 - Newark, An Avnet Company
Chicago, IL, United States
Mpu Supervisor, -40 To 85Deg C; Threshold Voltage Onsemi
06R1344
Mpu Supervisor, -40 To 85Deg C; Threshold Voltage Onsemi 06R1344
MPU SUPERVISOR, -40 TO 85DEG C; Threshold Voltage:4.38V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Push-Pull; Digital IC Case:SOT-23; No. of Pins:3Pins RoHS Compliant: Yes

MPU SUPERVISOR, -40 TO 85DEG C; Threshold Voltage:4.38V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Push-Pull; Digital IC Case:SOT-23; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - CAT809MTBI-GT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
CAT809MTBI-GT3
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors CAT809MTBI-GT3
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site
Processor Supervisor 4.38V 5V/3.3V/3V/2.5V 3-Pin SOT-23 T/R - 598-CAT809MTBI-GT3 - Utmel Electronic Limited
Hong Kong, China
Processor Supervisor 4.38V 5V/3.3V/3V/2.5V 3-Pin SOT-23 T/R
598-CAT809MTBI-GT3
Processor Supervisor 4.38V 5V/3.3V/3V/2.5V 3-Pin SOT-23 T/R 598-CAT809MTBI-GT3
Processor Supervisor 4.38V 5V/3.3V/3V/2.5V 3-Pin SOT-23 T/R

Processor Supervisor 4.38V 5V/3.3V/3V/2.5V 3-Pin SOT-23 T/R

Supplier's Site
Supervisors - CAT809MTBI-GT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
CAT809MTBI-GT3
Supervisors CAT809MTBI-GT3
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
PMIC - Supervisors - CAT809MTBI-GT3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
CAT809MTBI-GT3
PMIC - Supervisors CAT809MTBI-GT3
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 012659-CAT809MTBI-GT3 691-CAT809MTBI-GT3 CAT809MTBI-GT3OSTR-ND 06R1344 CAT809MTBI-GT3 598-CAT809MTBI-GT3 CAT809MTBI-GT3 CAT809MTBI-GT3
Product Name PMIC - PMIC - Supervisors - CAT809MTBI-GT3 4.38V 5.5V SOT-23 Voltage Supervisor IC Supervisors Mpu Supervisor, -40 To 85Deg C; Threshold Voltage Onsemi Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Processor Supervisor 4.38V 5V/3.3V/3V/2.5V 3-Pin SOT-23 T/R Supervisors PMIC - Supervisors
Number of Supplies 1; 1 1 1; 1Monitors 1; 1 1; 1
Output Options Inverting; Active Low Active Low; Push-Pull, Totem Pole Push-Pull, Totem Pole
Type SOT-23-3 SOT-23 SOT-23; TO-236-3, SC-59, SOT-23-3 TO-236-3, SC-59, SOT-23-3 TO-236-3, SC-59, SOT-23-3 SOT-23; TO-236-3, SC-59, SOT-23-3
Threshold 4.38 volts 4.38 volts 4.38 volts 4.38 volts 4.38 volts 4.38 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1186-1ARQZ - Lingto Electronic Limited
Specs
Number of Supplies 4; 4
Output Options Open Drain; Open Drain or Open Collector
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Advanced PMIC for Atmel SAMA5Dx Series & SAM9 Series Processors - ACT8865 - Qorvo
Specs
Type TQFN, 32-pin
Pins 32
Supply Voltage 2.7 to 5.5 volts
View Details