Voltage Supervisor, 4.7V, Active Low, SC-70, 1.2-5.5V, 20uA Product overview: CAT809LSDI-GT3 from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7V, 5.5V, 20uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.7V, 5.5V, 20uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-CAT809LSDI-GT3 can be used for catalog matching and distributor lookup.
Supervisor Push-Pull, Totem Pole 1 Channel SC-70-3
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +4.63V, PDSO3
Win Source Part Number: 1054477-CAT809LSDI-G
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Type: Simple Reset/Power-On Reset
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140ms Minimum
Voltage - Threshold: 4.63V
Package / Case: SC-70, SOT-323
Supplier Device Package: SC-70-3
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): TLV809EA46DBZR; TCM809LVLB713; MAX803SQ463T1G; MAX809SQ463T1G; MAX803SQ438T1G; TCM809JVLB713; TCM809MVLB713CAT809L
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-CAT809LSDI-GT3-
Base Product Number: CAT809
Product Status: Obsolete
IC SUPERVISOR 1 CHANNEL SC70-3
IC SUPERVISOR 1 CHANNEL SC70-3
Supervisor Push-Pull, Totem Pole 1 Channel SC-70-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-CAT809LSDI-GT3 | CAT809LSDI-GT3-ND | CAT809LSDI-GT3 | 1054477-CAT809LSDI-GT3 | CAT809LSDI-GT3 | CAT809LSDI-GT3 | CAT809LSDI-GT3 |
| Product Name | 4.7V 5.5V 20uA Voltage Supervisor IC | Supervisors | Integrated Circuits (ICs) - PMIC - Supervisors | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | |
| Number of Supplies | 1 | 1; 1 | 1; 1 | ||||
| Type | SC | SC-70; SC-70, SOT-323 | SOT-323-3 | SC-70; SC-70, SOT-323 | SC-70 | SC-70; SC-70, SOT-323 | |
| IQ | 20 µA | ||||||
| Supply Voltage | 1.2 to 5.5 volts |