Voltage Detector 3.12V-3.28V 5-Pin TSOT-23 SMT Product overview: CAT808NTDI-32GT3 from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.12V, 3.28V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.12V, 3.28V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-CAT808NTDI-32GT3
Manufacturer: ON Semiconductor
Win Source Part Number: 1159150-CAT808NTDI-3
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Supervisor Open Drain or Open Collector 1 Channel TSOT-23-5
IC VOLT DETECT LP PREC TSOT23-5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-CAT808NTDI-32GT3 | 1159150-CAT808NTDI-32GT3 | CAT808NTDI-32GT3 | CAT808NTDI-32GT3 |
| Product Name | 3.12V 3.28V Voltage Supervisor IC | PMIC - PMIC - Supervisors - CAT808NTDI-32GT3 | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Number of Supplies | 1 | |||
| Type | TSOT | SOT-23-5 Thin, TSOT-23-5 | ||
| IQ | 5 µA | |||
| Supply Voltage | 1.2 to 6 volts |