Manufacturer: ON Semiconductor
Win Source Part Number: 914759-CAT803TSDI-GT
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Package: Reel - TR
Package: SC-70, SOT-323
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CAT803
Categories: Integrated Circuits (ICs)
Case / Package: SC-70-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Voltage Supervisor, 3.08V, Open Drain, Active Low, SC-70, 1.2-5.5V Product overview: CAT803TSDI-GT3 from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.08V, 5.5V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.08V, 5.5V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-CAT803TSDI-GT3 can be used for catalog matching and distributor lookup.
IC SUPERVISOR 1 CHANNEL SC70
IC SUPERVISOR 1 CHANNEL SC70
Supervisor Open Drain or Open Collector 1 Channel SC-70-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 914759-CAT803TSDI-GT3 | CAT803TSDI-GT3-ND | 691-CAT803TSDI-GT3 | CAT803TSDI-GT3 | CAT803TSDI-GT3 | CAT803TSDI-GT3 |
| Product Name | PMIC - PMIC - Supervisors - CAT803TSDI-GT3 | Supervisors | 3.08V 5.5V Voltage Supervisor IC | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors | Supervisors |
| Output Options | Open Drain; Inverting | Open Drain; Active Low | Open Drain; Open Drain or Open Collector | Open Drain | ||
| Type | SC-70-3 | SC-70; SC-70, SOT-323 | SC | SC-70 | SC-70; SC-70, SOT-323 | SC-70; SC-70, SOT-323 |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Features | Manual Reset |