onsemi 2.89V 2.96V 15uA Voltage Supervisor IC CAT803SSDI-GT3

Description
Voltage Supervisor IC, 2.89V-2.96V, Active Low, SC-70, 15uA Product overview: CAT803SSDI-GT3 from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.89V, 2.96V, 15uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.89V, 2.96V, 15uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-CAT803SSDI-GT3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Voltage Supervisor IC, 2.89V-2.96V, Active Low, SC-70, 15uA Product overview: CAT803SSDI-GT3 from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.89V, 2.96V, 15uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.89V, 2.96V, 15uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-CAT803SSDI-GT3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.89V 2.96V 15uA Voltage Supervisor IC
691-CAT803SSDI-GT3
2.89V 2.96V 15uA Voltage Supervisor IC 691-CAT803SSDI-GT3
Voltage Supervisor IC, 2.89V-2.96V, Active Low, SC-70, 15uA Product overview: CAT803SSDI-GT3 from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.89V, 2.96V, 15uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.89V, 2.96V, 15uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-CAT803SSDI-GT3 can be used for catalog matching and distributor lookup.

Voltage Supervisor IC, 2.89V-2.96V, Active Low, SC-70, 15uA Product overview: CAT803SSDI-GT3 from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.89V, 2.96V, 15uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.89V, 2.96V, 15uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-CAT803SSDI-GT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - CAT803SSDI-GT3 - 012656-CAT803SSDI-GT3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - CAT803SSDI-GT3
012656-CAT803SSDI-GT3
PMIC - PMIC - Supervisors - CAT803SSDI-GT3 012656-CAT803SSDI-GT3
Manufacturer: ON Semiconductor Win Source Part Number: 012656-CAT803SSDI-GT 3 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.93V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-70-3 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 012656-CAT803SSDI-GT3
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.93V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SC-70-3
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Supervisors - CAT803SSDI-GT3OSCT-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SC-70-3

Supervisor Open Drain or Open Collector 1 Channel SC-70-3

Buy Now Datasheet
Supervisors - CAT803SSDI-GT3OSTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SC-70-3

Supervisor Open Drain or Open Collector 1 Channel SC-70-3

Buy Now Datasheet
Mcu Pwr Supply Supervisor, 2.93V, Sc70-3; Threshold Voltage Onsemi - 81Y5914 - Newark, An Avnet Company
Chicago, IL, United States
Mcu Pwr Supply Supervisor, 2.93V, Sc70-3; Threshold Voltage Onsemi
81Y5914
Mcu Pwr Supply Supervisor, 2.93V, Sc70-3; Threshold Voltage Onsemi 81Y5914
MCU PWR SUPPLY SUPERVISOR, 2.93V, SC70-3; Threshold Voltage:2.93V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SC-70; No. of RoHS Compliant: Yes

MCU PWR SUPPLY SUPERVISOR, 2.93V, SC70-3; Threshold Voltage:2.93V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SC-70; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
CAT803SSDI-GT3
Supervisory Circuits CAT803SSDI-GT3
Supervisory Circuits Open drain Act low

Supervisory Circuits Open drain Act low

Buy Now Datasheet
PMIC - Supervisors - CAT803SSDI-GT3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
CAT803SSDI-GT3
PMIC - Supervisors CAT803SSDI-GT3
IC SUPERVISOR 1 CHANNEL SC70-3

IC SUPERVISOR 1 CHANNEL SC70-3

Supplier's Site Datasheet
Supervisors - CAT803SSDI-GT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
CAT803SSDI-GT3
Supervisors CAT803SSDI-GT3
Supervisor Open Drain or Open Collector 1 Channel SC-70-3

Supervisor Open Drain or Open Collector 1 Channel SC-70-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - CAT803SSDI-GT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
CAT803SSDI-GT3
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors CAT803SSDI-GT3
IC SUPERVISOR 1 CHANNEL SC70-3

IC SUPERVISOR 1 CHANNEL SC70-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-CAT803SSDI-GT3 012656-CAT803SSDI-GT3 CAT803SSDI-GT3OSCT-ND 81Y5914 CAT803SSDI-GT3 CAT803SSDI-GT3 CAT803SSDI-GT3 CAT803SSDI-GT3
Product Name 2.89V 2.96V 15uA Voltage Supervisor IC PMIC - PMIC - Supervisors - CAT803SSDI-GT3 Supervisors Mcu Pwr Supply Supervisor, 2.93V, Sc70-3; Threshold Voltage Onsemi Supervisory Circuits PMIC - Supervisors Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Number of Supplies 1 1; 1 1; 1Monitors 1; 1
Type SC SC-70-3 SC-70; SC-70, SOT-323 SC-70; SC-70, SOT-323 SC-70; SC-70, SOT-323 SC-70
IQ 15 µA
Supply Voltage 1.2 to 5.5 volts 1.2 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901673P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8091ART-R2 - 859710-AD8091ART-R2 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-5
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
TLC7705M Single Power SVS (5v) W/Pgmmable Time Delay & Push-Pull Outputs - 5962-9751301QPA - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-high,Active-low,Push-pull
Type CDIP,CFP,LCCC
View Details
2 suppliers