Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Manufacturer: ON Semiconductor
Win Source Part Number: 202229-CAT803RSDI-GT
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.63V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SC-70-3
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
Voltage Supervisor IC, 2.59V-2.66V, Open Drain, Active Low, SC-70 Product overview: CAT803RSDI-GT3 from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.59V, 2.66V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.59V, 2.66V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-CAT803RSDI-GT3 can be used for catalog matching and distributor lookup.
IC SUPERVISOR 1 CHANNEL SC70-3
Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Supervisor Open Drain or Open Collector 1 Channel SC-70-3
IC SUPERVISOR 1 CHANNEL SC70-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | CAT803RSDI-GT3-ND | 202229-CAT803RSDI-GT3 | 691-CAT803RSDI-GT3 | CAT803RSDI-GT3 | CAT803RSDI-GT3 | CAT803RSDI-GT3 |
| Product Name | Supervisors | PMIC - PMIC - Supervisors - CAT803RSDI-GT3 | 2.59V 2.66V Voltage Supervisor IC | PMIC - Supervisors | Supervisors | Integrated Circuits (ICs) - PMIC - Supervisors |
| Features | Manual Reset | |||||
| Output Options | Open Drain; Active Low | Open Drain; Inverting; Active Low | Open Drain; Open Drain or Open Collector | Open Drain | ||
| Type | SC-70; SC-70, SOT-323 | SC-70-3 | SC | SC-70; SC-70, SOT-323 | SC-70; SC-70, SOT-323 | SC-70 |
| Threshold | 2.63 volts | 2.63 volts | 2.63 volts | 2.63 volts |