The CAT803JSDI-GT3 is a power supply supervisor from Quarktwin Technology Ltd. designed to monitor voltage levels in digital systems. It generates a reset signal when the power supply voltage falls below a specified threshold and maintains this signal for at least 140 ms after the voltage returns to normal. This device is a direct replacement for the MAX803 and operates over an industrial temperature range of -40°C to +85°C. The CAT803 features an open-drain RESET output that is active LOW, requiring an external pull-up resistor. It supports various standard threshold levels for power supplies, including +5.0 V, +3.3 V, +3.0 V, and +2.5 V, with custom reset threshold values available. The device is capable of functioning with supply voltages as low as 1.0 V and has a low power supply current of 6 µA. It is available in compact SOT-23 and SC-70 packages and is compliant with RoHS standards. Applications for the CAT803 include computers, servers, laptops, wireless communications, and embedded control systems, making it suitable for a wide range of electronic projects.
IC SUPERVISOR 1 CHANNEL SC70-3
Supervisor Open Drain or Open Collector 1 Channel SC-70-3
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | CAT803JSDI-GT3 | CAT803JSDI-GT3 |
| Product Name | PMIC - Supervisors | Supervisors |
| Number of Supplies | 1; 1 |