onsemi 3V 3.6V 5V MSOP Voltage Supervisor IC CAT706TZIGT3

Description
Volt Supervisor Supply 3V/3.6V/5V 8-Pin MSOP T/R Product overview: CAT706TZIGT3 from ON Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.6V, 5V, MSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3V, 3.6V, 5V, MSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-CAT706TZIGT3 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Volt Supervisor Supply 3V/3.6V/5V 8-Pin MSOP T/R Product overview: CAT706TZIGT3 from ON Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.6V, 5V, MSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3V, 3.6V, 5V, MSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-CAT706TZIGT3 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3V 3.6V 5V MSOP Voltage Supervisor IC
691-CAT706TZIGT3
3V 3.6V 5V MSOP Voltage Supervisor IC 691-CAT706TZIGT3
Volt Supervisor Supply 3V/3.6V/5V 8-Pin MSOP T/R Product overview: CAT706TZIGT3 from ON Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.6V, 5V, MSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3V, 3.6V, 5V, MSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-CAT706TZIGT3 can be used for catalog matching and distributor lookup.

Volt Supervisor Supply 3V/3.6V/5V 8-Pin MSOP T/R Product overview: CAT706TZIGT3 from ON Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.6V, 5V, MSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3V, 3.6V, 5V, MSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-CAT706TZIGT3 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Supervisors - CAT706TZIGT3 - 1022821-CAT706TZIGT3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - CAT706TZIGT3
1022821-CAT706TZIGT3
PMIC - PMIC - Supervisors - CAT706TZIGT3 1022821-CAT706TZIGT3
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1022821-CAT706TZIGT3 Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Power Dissipation: 330 mW Reset: Active Low Number of Pins: 8 Number of Voltages Monitored: 1 Reset Timeout: 140 ms Watchdog Timer: Yes Categories: PMIC - Supervisors Case / Package: MSOP Operating Supply Current: 12 µA Alternative Parts (Cross-Reference): CAT706TZIGT3CAT706TZ I-GT3; Halogen Free: Halogen Free Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 330 mW Max Supply Voltage: 5.5 V Min Supply Voltage: 1.2 V Max Supply Current: 12 µA Threshold Voltage: 3.08 V Max Reset Threshold Voltage: 3.15 V Min Reset Threshold Voltage: 3 V Overvoltage Threshold: 3.15 V Undervoltage Threshold: 3 V

Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1022821-CAT706TZIGT3
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Power Dissipation: 330 mW
Reset: Active Low
Number of Pins: 8
Number of Voltages Monitored: 1
Reset Timeout: 140 ms
Watchdog Timer: Yes
Categories: PMIC - Supervisors
Case / Package: MSOP
Operating Supply Current: 12 µA
Alternative Parts (Cross-Reference): CAT706TZIGT3CAT706TZI-GT3;
Halogen Free: Halogen Free
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Power Dissipation: 330 mW
Max Supply Voltage: 5.5 V
Min Supply Voltage: 1.2 V
Max Supply Current: 12 µA
Threshold Voltage: 3.08 V
Max Reset Threshold Voltage: 3.15 V
Min Reset Threshold Voltage: 3 V
Overvoltage Threshold: 3.15 V
Undervoltage Threshold: 3 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-CAT706TZIGT3 1022821-CAT706TZIGT3
Product Name 3V 3.6V 5V MSOP Voltage Supervisor IC PMIC - PMIC - Supervisors - CAT706TZIGT3
Number of Supplies 1 1; 1
Type MSOP SOP; MSOP
Pins 8 8
IQ 12 µA 12 µA
Supply Voltage 1.2 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1817-R22ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage References - 9228178 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TL431BFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details