onsemi SOIC Voltage Regulator IC CAT661EVA-T3

Description
SWITCHED CAPACITOR CONVERTER, PDSO8, 0.150 INCH, ROHS COMPLIANT, MS-012, SOIC-8 Product overview: CAT661EVA-T3 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SOIC, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-CAT661EVA-T3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SWITCHED CAPACITOR CONVERTER, PDSO8, 0.150 INCH, ROHS COMPLIANT, MS-012, SOIC-8 Product overview: CAT661EVA-T3 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SOIC, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-CAT661EVA-T3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOIC Voltage Regulator IC
739-CAT661EVA-T3
SOIC Voltage Regulator IC 739-CAT661EVA-T3
SWITCHED CAPACITOR CONVERTER, PDSO8, 0.150 INCH, ROHS COMPLIANT, MS-012, SOIC-8 Product overview: CAT661EVA-T3 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SOIC, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-CAT661EVA-T3 can be used for catalog matching and distributor lookup.

SWITCHED CAPACITOR CONVERTER, PDSO8, 0.150 INCH, ROHS COMPLIANT, MS-012, SOIC-8 Product overview: CAT661EVA-T3 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SOIC, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-CAT661EVA-T3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - CAT661EVA-T3 - 771205-CAT661EVA-T3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - CAT661EVA-T3
771205-CAT661EVA-T3
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - CAT661EVA-T3 771205-CAT661EVA-T3
Manufacturer: ON Semiconductor Win Source Part Number: 771205-CAT661EVA-T3 Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Fixed Function: Ratiometric Topology: Charge Pump Frequency - Switching: 25kHz, 135kHz Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: Positive or Negative Synchronous Rectifier: No Output Current: 100mA Family Name: CAT661 Output Voltage: -Vin, 2Vin Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Input Voltage MIN: 1.5V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): MAX660ESA+; MAX660ESA+T; MAX861CSA+T; MAX861ESA+T; Introduction Date: July 10, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 771205-CAT661EVA-T3
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Fixed
Function: Ratiometric
Topology: Charge Pump
Frequency - Switching: 25kHz, 135kHz
Number of Outputs: 1
Part Status: Obsolete(EOL)
Output Configuration: Positive or Negative
Synchronous Rectifier: No
Output Current: 100mA
Family Name: CAT661
Output Voltage: -Vin, 2Vin
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Input Voltage MIN: 1.5V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): MAX660ESA+; MAX660ESA+T; MAX861CSA+T; MAX861ESA+T;
Introduction Date: July 10, 2003
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - CAT661EVA-T3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
CAT661EVA-T3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators CAT661EVA-T3
IC REG MULTI CONFIG 0.1A 8SOIC

IC REG MULTI CONFIG 0.1A 8SOIC

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - CAT661EVA-T3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
CAT661EVA-T3
PMIC - Voltage Regulators - DC DC Switching Regulators CAT661EVA-T3
IC REG MULTI CONFIG 0.1A 8SOIC

IC REG MULTI CONFIG 0.1A 8SOIC

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - CAT661EVA-T3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
CAT661EVA-T3
Voltage Regulators - DC DC Switching Regulators CAT661EVA-T3
Switching Regulator IC Output 8-SOIC (0.154", 3.90mm Width)

Switching Regulator IC Output 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - CAT661EVA-T3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
CAT661EVA-T3
Voltage Regulators - DC DC Switching Regulators CAT661EVA-T3
Switching Regulator IC Output 8-SOIC (0.154", 3.90mm Width)

Switching Regulator IC Output 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 739-CAT661EVA-T3 771205-CAT661EVA-T3 CAT661EVA-T3 CAT661EVA-T3 CAT661EVA-T3
Product Name SOIC Voltage Regulator IC PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - CAT661EVA-T3 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Output Voltage Type Adjustable / Variable Fixed; Fixed
Package Type Other; SOIC SOIC; Other; 8-SOIC (0.154", 3.90mm Width) SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Output Voltage 11 volts 2 volts
IOUT 0.1000 amps 0.1000 amps
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data