onsemi Voltage Regulators - DC DC Switching Regulators CAT661ELA

Description
IC REG MULTI CONFIG 0.1A 8DIP
Request a Quote Datasheet
Description
IC REG MULTI CONFIG 0.1A 8DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - CAT661ELA-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
CAT661ELA-ND
Voltage Regulators - DC DC Switching Regulators CAT661ELA-ND
IC REG MULTI CONFIG 0.1A 8DIP

IC REG MULTI CONFIG 0.1A 8DIP

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear + Switching - CAT661ELA - 1024448-CAT661ELA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear + Switching - CAT661ELA
1024448-CAT661ELA
PMIC - PMIC - Voltage Regulators - Linear + Switching - CAT661ELA 1024448-CAT661ELA
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1024448-CAT661ELA Mounting: SMD (SMT) Number of Pins: 8 Number of Outputs: 1 Synchronous Rectifier: No Output Current: 100 mA Output Voltage: 11 V Categories: PMIC - Voltage Regulators - Linear+Switching Case / Package: PDIP Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Switching Frequency: 135 kHz Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 1.5 V Logic Function: Inverting

Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1024448-CAT661ELA
Mounting: SMD (SMT)
Number of Pins: 8
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 100 mA
Output Voltage: 11 V
Categories: PMIC - Voltage Regulators - Linear+Switching
Case / Package: PDIP
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Switching Frequency: 135 kHz
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 1.5 V
Logic Function: Inverting

Buy Now
Singapore, Singapore
DIP Voltage Regulator IC
739-CAT661ELA
DIP Voltage Regulator IC 739-CAT661ELA
SWITCHED CAPACITOR CONVERTER, PDIP8, 0.300 INCH, ROHS COMPLIANT, MS-001, DIP-8 Product overview: CAT661ELA from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DIP, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-CAT661ELA can be used for catalog matching and distributor lookup.

SWITCHED CAPACITOR CONVERTER, PDIP8, 0.300 INCH, ROHS COMPLIANT, MS-001, DIP-8 Product overview: CAT661ELA from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DIP, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-CAT661ELA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - CAT661ELA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
CAT661ELA
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators CAT661ELA
IC REG MULTI CONFIG 0.1A 8DIP

IC REG MULTI CONFIG 0.1A 8DIP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators
Product Number CAT661ELA-ND 1024448-CAT661ELA 739-CAT661ELA CAT661ELA
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - Linear + Switching - CAT661ELA DIP Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Package Type DIP; Other; "8-DIP (0.300"", 7.62mm)" DIP; Other; PDIP Other; DIP
Special Features Multiple Outputs
Output Voltage 11 volts 11 volts
Unlock Full Specs
to access all available technical data