IC,SERIAL EEPROM,256X16,CMOS,S
EEPROM Memory IC 4Kb (256 x 16) SPI 1MHz 8-SOIC
IC EEPROM 4KBIT SPI 1MHZ 8SOIC
EEPROM Memory IC 4Kbit SPI 1 MHz 8-SOIC
EEPROM Memory IC 4Kbit SPI 1 MHz 8-SOIC
IC EEPROM 4KBIT SPI 1MHZ 8SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-CAT64LC40WI | 488-CAT64LC40WI-ND | CAT64LC40WI | CAT64LC40WI | CAT64LC40WI |
| Product Name | Memory IC and Storage Component | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Access Time | 500 ns | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SOIC; SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC |