IC EEPROM 4KBIT SPI 1MHZ 8SOIC Product overview: CAT64LC40WI-G from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT64LC40WI-G can be used for catalog matching and distributor lookup.
EEPROM Memory IC 4Kbit SPI 1 MHz 8-SOIC
EEPROM Memory IC 4Kbit SPI 1 MHz 8-SOIC
IC EEPROM 4KBIT SPI 1MHZ 8SOIC
IC EEPROM 4KBIT SPI 1MHZ 8SOIC
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-CAT64LC40WI-G | CAT64LC40WI-G | CAT64LC40WI-G | CAT64LC40WI-G |
| Product Name | 1MHZ Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Cycle Time | 5.00E6 ns | 5.00E6 ns | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC; Bulk | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC |