onsemi 16 bits Memory IC and Storage Component CAT64LC40J

Description
The CAT64LC10/20/40 is a 1K/2K/4K-bit Serial EEPROMwhich is configured as 64/128/256 registers by 16 bits. Each... Product overview: CAT64LC40J from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16 bits. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16 bits, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT64LC40J can be used for catalog matching and distributor lookup.
Request a Quote
Description
The CAT64LC10/20/40 is a 1K/2K/4K-bit Serial EEPROMwhich is configured as 64/128/256 registers by 16 bits. Each... Product overview: CAT64LC40J from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16 bits. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16 bits, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT64LC40J can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
16 bits Memory IC and Storage Component - 774-CAT64LC40J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16 bits Memory IC and Storage Component
774-CAT64LC40J
16 bits Memory IC and Storage Component 774-CAT64LC40J
The CAT64LC10/20/40 is a 1K/2K/4K-bit Serial EEPROMwhich is configured as 64/128/256 registers by 16 bits. Each... Product overview: CAT64LC40J from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16 bits. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16 bits, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT64LC40J can be used for catalog matching and distributor lookup.

The CAT64LC10/20/40 is a 1K/2K/4K-bit Serial EEPROMwhich is configured as 64/128/256 registers by 16 bits. Each... Product overview: CAT64LC40J from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16 bits. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16 bits, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT64LC40J can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - EEPROM - CAT64LC40J - 1039666-CAT64LC40J - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAT64LC40J
1039666-CAT64LC40J
Memory - EEPROM - CAT64LC40J 1039666-CAT64LC40J
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039666-CAT64LC40J Mounting: SMD (SMT) Memory Size: 512 B Interface: SPI Access Time: 500 ns Categories: EEPROM Case / Package: SOIC Max Frequency: 1 MHz Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 6 V Min Supply Voltage: 2.5 V

Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1039666-CAT64LC40J
Mounting: SMD (SMT)
Memory Size: 512 B
Interface: SPI
Access Time: 500 ns
Categories: EEPROM
Case / Package: SOIC
Max Frequency: 1 MHz
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 6 V
Min Supply Voltage: 2.5 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-CAT64LC40J 1039666-CAT64LC40J
Product Name 16 bits Memory IC and Storage Component Memory - EEPROM - CAT64LC40J
Memory Category EEPROM EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71256SA25TPI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 256 kbits
View Details
FIFOs Memory - SN74ACT7201LA15DV - Quarktwin Technology Ltd.
Specs
Data Rate 40 MHz
Access Time 15 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Flash Memory - 1882648P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details