onsemi 16 bits Memory IC and Storage Component CAT64LC20JI

Description
The CAT64LC10/20/40 is a 1K/2K/4K-bit Serial EEPROMwhich is configured as 64/128/256 registers by 16 bits. Each... Product overview: CAT64LC20JI from Catalyst Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16 bits. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16 bits, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT64LC20JI can be used for catalog matching and distributor lookup.
Request a Quote
Description
The CAT64LC10/20/40 is a 1K/2K/4K-bit Serial EEPROMwhich is configured as 64/128/256 registers by 16 bits. Each... Product overview: CAT64LC20JI from Catalyst Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16 bits. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16 bits, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT64LC20JI can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
16 bits Memory IC and Storage Component - 774-CAT64LC20JI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16 bits Memory IC and Storage Component
774-CAT64LC20JI
16 bits Memory IC and Storage Component 774-CAT64LC20JI
The CAT64LC10/20/40 is a 1K/2K/4K-bit Serial EEPROMwhich is configured as 64/128/256 registers by 16 bits. Each... Product overview: CAT64LC20JI from Catalyst Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16 bits. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16 bits, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT64LC20JI can be used for catalog matching and distributor lookup.

The CAT64LC10/20/40 is a 1K/2K/4K-bit Serial EEPROMwhich is configured as 64/128/256 registers by 16 bits. Each... Product overview: CAT64LC20JI from Catalyst Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16 bits. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16 bits, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT64LC20JI can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - EEPROM - CAT64LC20JI - 1051239-CAT64LC20JI - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAT64LC20JI
1051239-CAT64LC20JI
Memory - EEPROM - CAT64LC20JI 1051239-CAT64LC20JI
Manufacturer: Catalyst Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051239-CAT64LC20JI Mounting: SMD (SMT) Memory Size: 256 B Interface: SPI Access Time: 500 ns Categories: EEPROM Case / Package: SOIC Max Frequency: 1 MHz Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 6 V Min Supply Voltage: 2.5 V

Manufacturer: Catalyst Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1051239-CAT64LC20JI
Mounting: SMD (SMT)
Memory Size: 256 B
Interface: SPI
Access Time: 500 ns
Categories: EEPROM
Case / Package: SOIC
Max Frequency: 1 MHz
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 6 V
Min Supply Voltage: 2.5 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-CAT64LC20JI 1051239-CAT64LC20JI
Product Name 16 bits Memory IC and Storage Component Memory - EEPROM - CAT64LC20JI
Memory Category EEPROM EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - FIFOs Memory - CD54HCT40105F3A - 1160037-CD54HCT40105F3A - Win Source Electronics
Specs
Memory Category FIFO
View Details
2 suppliers
SDRAM - 1882676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details